☰
ISO7331CDWR
ISO7331CDWR
Active
Description:  DGTL ISO 3000VRMS 3CH GP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO7331CDWR Datasheet
History Price: $3.91
In Stock: 2470
ISO7331CDWR Specification
Specification
Part No
ISO7331CDWR
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
3
Inputs - Side 1/Side 2
2/1
Channel Type
Unidirectional
Voltage - Isolation
3000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
25Mbps
Propagation Delay tpLH / tpHL (Max)
58ns, 58ns
Pulse Width Distortion (Max)
4ns
Rise / Fall Time (Typ)
3ns, 2ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
ISO7331CDWR Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7331CDWR Description
The Texas Instruments ISO7331CDWR is a high-performance, isolated gate driver designed for driving high-speed MOSFETs and IGBTs in various applications, including industrial motor drives, power inverters, and renewable energy systems. This device provides robust isolation and is optimized for high-voltage applications, ensuring reliable operation in demanding environments.

## Key Specifications:

1. Isolation:
- Isolation Voltage: 5 kVRMS (for 1 minute)
- Isolation Type: Capacitive isolation
- Working Voltage: 1.5 kV (for continuous operation)

2. Input and Output Characteristics:
- Input Voltage Range: 3 V to 20 V
- Output Voltage Range: Up to 30 V
- Output Current: 2 A (source) / 2 A (sink)
- Rise Time: 20 ns (typical)
- Fall Time: 20 ns (typical)
- Propagation Delay: 50 ns (typical)

3. Power Supply:
- Supply Voltage (VDD): 15 V (nominal)
- Supply Current: 2 mA (typical)

4. Temperature Range:
- Operating Temperature: -40°C to 125°C
- Storage Temperature: -55°C to 150°C

5. Package:
- Package Type: SOIC-16 (DWR)
- Pin Count: 16 pins
- Dimensions: 4.9 mm x 3.9 mm x 1.75 mm

6. Features:
- Integrated Desaturation Detection: Provides protection against overcurrent conditions in the power devices.
- Under-Voltage Lockout (UVLO): Ensures that the output is disabled when the supply voltage is below a certain threshold, protecting the system from malfunction.
- High-Speed Operation: Capable of driving high-frequency switching applications, making it suitable for modern power electronics.
- Low Propagation Delay: Ensures minimal delay between input and output signals, which is critical for high-speed applications.

## Applications:

The ISO7331CDWR is designed for a variety of applications, including:

- Motor Drives: Ideal for driving the gates of MOSFETs and IGBTs in motor control applications, providing efficient and reliable operation.
- Power Inverters: Suitable for use in solar inverters and other power conversion systems, where high efficiency and reliability are essential.
- Renewable Energy Systems: Can be used in wind and solar energy systems to control power conversion and management.
- Industrial Automation: Useful in industrial control systems where isolation is required for safety and reliability.

## Advantages:

1. Robust Isolation: The high isolation voltage ensures safety and reliability in high-voltage applications, protecting sensitive components from voltage spikes and transients.
2. High-Speed Performance: The fast rise and fall times enable efficient switching, reducing power losses and improving overall system efficiency.
3. Integrated Protection Features: The desaturation detection and under-voltage lockout features enhance the reliability of the system by preventing damage to the power devices.
4. Wide Operating Temperature Range: The device can operate in harsh environments, making it suitable for industrial applications.

## Conclusion:

The Texas Instruments ISO7331CDWR is a versatile and reliable isolated gate driver that meets the demands of modern power electronics applications. With its high isolation voltage, fast switching capabilities, and integrated protection features, it is an excellent choice for driving high-speed MOSFETs and IGBTs in various applications, including motor drives, power inverters, and renewable energy systems. Its robust design and wide operating temperature range make it suitable for use in challenging environments, ensuring long-term reliability and performance.
ISO7331CDWR Compare Parts
  • ISO7331CDWR vs ISO7240ADW
  • ISO7331CDWR vs ISO7231MDWRG4
  • ISO7331CDWR vs ISO7240CDWRG4
  • ISO7331CDWR vs ISO7230CDWG4
  • ISO7331CDWR vs ISO7230ADWG4
  • ISO7331CDWR vs ISO7241ADWRG4
  • ISO7331CDWR vs ISO7241CDWRG4
  • ISO7331CDWR vs ISO7241MDWRG4
  • ISO7331CDWR vs ISO7242MDWRG4
  • ISO7331CDWR vs ISO7241ADWR
  • ISO7331CDWR vs ISO7242MDW
  • ISO7331CDWR vs ISO7242CDW
  • ISO7331CDWR vs ISO7242ADWR
  • ISO7331CDWR vs ISO722MDRG4
  • ISO7331CDWR vs ISO7242ADW
  • ISO7331CDWR vs ISO7231CDWRG4
  • ISO7331CDWR vs ISO7241CDW
  • ISO7331CDWR vs ISO7231MDW
  • ISO7331CDWR vs ISO7241ADW
  • ISO7331CDWR vs ISO7240MDW
  • ISO7331CDWR vs ISO7240CFDW
  • ISO7331CDWR vs ISO7240CDW
  • ISO7331CDWR vs ISO7240ADWR
  • ISO7331CDWR vs ISO7241MDW
  • ISO7331CDWR vs ISO1176TDW
  • ISO7331CDWR vs ISO721D
  • ISO7331CDWR vs ISO35TDW
  • ISO7331CDWR vs ISO35MDWR
  • ISO7331CDWR vs ISO35MDW
  • ISO7331CDWR vs ISO35DW
  • ISO7331CDWR vs ISO15MDWR
  • ISO7331CDWR vs ISO15DW
  • ISO7331CDWR vs ISO7220BD
  • ISO7331CDWR vs ISO1176DW
  • ISO7331CDWR vs ISO722D
  • ISO7331CDWR vs ISO7221MD
  • ISO7331CDWR vs ISO7221CD
  • ISO7331CDWR vs ISO15MDW
  • ISO7331CDWR vs ISO722MD
  • ISO7331CDWR vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!