☰
ISO722DRG4
ISO722DRG4
Discontinued
Description:  DGTL ISO 2500VRMS 1CH GP 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   ISO722DRG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 28800
ISO722DRG4 Specification
Specification
Part No
ISO722DRG4
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
100Mbps
Propagation Delay tpLH / tpHL (Max)
24ns, 24ns
Pulse Width Distortion (Max)
2ns
Rise / Fall Time (Typ)
1ns, 1ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ISO722DRG4 Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO722DRG4 Compare Parts
  • ISO722DRG4 vs ISO7240ADW
  • ISO722DRG4 vs ISO7231MDWRG4
  • ISO722DRG4 vs ISO7240CDWRG4
  • ISO722DRG4 vs ISO7230CDWG4
  • ISO722DRG4 vs ISO7230ADWG4
  • ISO722DRG4 vs ISO7241ADWRG4
  • ISO722DRG4 vs ISO7241CDWRG4
  • ISO722DRG4 vs ISO7241MDWRG4
  • ISO722DRG4 vs ISO7242MDWRG4
  • ISO722DRG4 vs ISO7241ADWR
  • ISO722DRG4 vs ISO7242MDW
  • ISO722DRG4 vs ISO7242CDW
  • ISO722DRG4 vs ISO7242ADWR
  • ISO722DRG4 vs ISO722MDRG4
  • ISO722DRG4 vs ISO7242ADW
  • ISO722DRG4 vs ISO7231CDWRG4
  • ISO722DRG4 vs ISO7241CDW
  • ISO722DRG4 vs ISO7231MDW
  • ISO722DRG4 vs ISO7241ADW
  • ISO722DRG4 vs ISO7240MDW
  • ISO722DRG4 vs ISO7240CFDW
  • ISO722DRG4 vs ISO7240CDW
  • ISO722DRG4 vs ISO7240ADWR
  • ISO722DRG4 vs ISO7241MDW
  • ISO722DRG4 vs ISO1176TDW
  • ISO722DRG4 vs ISO721D
  • ISO722DRG4 vs ISO35TDW
  • ISO722DRG4 vs ISO35MDWR
  • ISO722DRG4 vs ISO35MDW
  • ISO722DRG4 vs ISO35DW
  • ISO722DRG4 vs ISO15MDWR
  • ISO722DRG4 vs ISO15DW
  • ISO722DRG4 vs ISO7220BD
  • ISO722DRG4 vs ISO1176DW
  • ISO722DRG4 vs ISO722D
  • ISO722DRG4 vs ISO7221MD
  • ISO722DRG4 vs ISO7221CD
  • ISO722DRG4 vs ISO15MDW
  • ISO722DRG4 vs ISO722MD
  • ISO722DRG4 vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!