☰
ISO6741FDWR
ISO6741FDWR
Active
Description:  GENERAL-PURPOSE, QUAD-CHANNEL, 3
Manufacturer:  Texas Instruments
Datasheet:   ISO6741FDWR Datasheet
History Price: $2.93
In Stock: 23085
ISO6741FDWR Specification
Specification
Part No
ISO6741FDWR
Category
Digital Isolators
Manufacturer
Texas Instruments
Series
ISO674x
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
CAN, RS232, RS485, SPI
Isolated Power
No
Number of Channels
4
Inputs - Side 1/Side 2
3/1
Channel Type
Unidirectional
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
100kV/µs
Data Rate
50Mbps
Propagation Delay tpLH / tpHL (Max)
18ns, 18ns
Pulse Width Distortion (Max)
7ns
Rise / Fall Time (Typ)
4.5ns, 4.5ns (Max)
Voltage - Supply
2.25V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
ISO6741FDWR PDF Datasheet
ISO6741FDWR Related Parts
ISO1I813TXUMA1
ISO1I813TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO1I811TXUMA1
ISO1I811TXUMA1
Infineon Technologies
DGTL ISOL 500VAC 8CH SPI 48TSSOP
ISO7731FQDBQQ1
ISO7731FQDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731QDBQQ1
ISO7731QDBQQ1
Texas Instruments
DGTL ISO 3000VRMS 3CH 16SSOP
ISO7731FQDWRQ1
ISO7731FQDWRQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDWQ1
ISO7731FQDWQ1
Texas Instruments
DGTL ISO 5000VRMS 3CH 16SOIC
ISO7731FQDBQRQ1
ISO7731FQDBQRQ1
Texas Instruments
ISO7731-Q1 - HIGH SPEED, ROBUST
ISO7731FDWR
ISO7731FDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDW
ISO7731FDW
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO7731FDBQR
ISO7731FDBQR
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FDBQ
ISO7731FDBQ
Texas Instruments
DGTL ISO 3000VRMS 3CH GP 16SSOP
ISO7731FBDWR
ISO7731FBDWR
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
ISO6741FDWR Description
Overview of Texas Instruments ISO6741FDWR

The Texas Instruments ISO6741FDWR is a high-performance, isolated digital signal isolator designed to provide robust electrical isolation in various applications, including industrial automation, data acquisition, and communication systems. This device utilizes advanced isolation technology to ensure reliable data transmission while maintaining safety and integrity in electrically noisy environments.

Key Specifications

- Isolation Voltage: 5 kV RMS (1 minute)
- Data Rate: Up to 100 Mbps
- Supply Voltage (VDD1): 3.0V to 5.5V (input side)
- Supply Voltage (VDD2): 3.0V to 5.5V (output side)
- Input Current: 1.5 mA (typical)
- Output Current: 20 mA (maximum)
- Propagation Delay: 20 ns (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOIC-16 (Small Outline Integrated Circuit)
- Pin Count: 16 pins

Performance Features

The ISO6741FDWR is engineered for high performance, providing a reliable solution for isolating digital signals. With an isolation voltage of 5 kV RMS, it offers excellent protection against high-voltage transients, making it suitable for use in demanding environments. The device supports data rates of up to 100 Mbps, ensuring fast and efficient communication between isolated sections of a system.

Isolation Technology

The ISO6741FDWR employs capacitive isolation technology, which provides several advantages:

- High-Speed Data Transmission: The capacitive coupling allows for rapid signal transfer with minimal distortion, making it ideal for high-speed applications.
- Low Power Consumption: The device operates with low input and output currents, enhancing energy efficiency, which is particularly beneficial in battery-powered applications.
- Compact Design: The SOIC-16 package allows for easy integration into space-constrained designs, making it suitable for a variety of applications.

Applications

The ISO6741FDWR is versatile and can be used in a wide range of applications, including:

- Industrial Automation: Ideal for isolating control signals in industrial equipment, protecting sensitive components from high voltages and noise.
- Data Acquisition Systems: Used in systems that require accurate signal transmission while maintaining electrical isolation to ensure data integrity.
- Communication Interfaces: Employed in communication systems to provide isolation between different sections, enhancing reliability and reducing the risk of ground loops.

Development Support

Texas Instruments offers extensive support for the ISO6741FDWR, including:

- Evaluation Modules: TI provides evaluation boards that allow engineers to test the performance of the ISO6741FDWR in real-world scenarios, facilitating design validation.
- Design Resources: Comprehensive design tools, including simulation models and reference designs, are available to assist engineers in integrating the isolator into their applications.
- Documentation: Detailed datasheets, application notes, and user guides are provided to help developers understand the device's features, specifications, and best practices for implementation.

Conclusion

The Texas Instruments ISO6741FDWR is a robust and efficient isolated digital signal isolator that meets the demands of various applications. With its high isolation voltage, fast data rates, and low power consumption, it is well-suited for use in industrial, data acquisition, and communication systems. The strong development support from Texas Instruments further enhances its usability, making it a preferred choice among engineers and developers in the field of isolation technology.
ISO6741FDWR Compare Parts
  • ISO6741FDWR vs ISO7240ADW
  • ISO6741FDWR vs ISO7231MDWRG4
  • ISO6741FDWR vs ISO7240CDWRG4
  • ISO6741FDWR vs ISO7230CDWG4
  • ISO6741FDWR vs ISO7230ADWG4
  • ISO6741FDWR vs ISO7241ADWRG4
  • ISO6741FDWR vs ISO7241CDWRG4
  • ISO6741FDWR vs ISO7241MDWRG4
  • ISO6741FDWR vs ISO7242MDWRG4
  • ISO6741FDWR vs ISO7241ADWR
  • ISO6741FDWR vs ISO7242MDW
  • ISO6741FDWR vs ISO7242CDW
  • ISO6741FDWR vs ISO7242ADWR
  • ISO6741FDWR vs ISO722MDRG4
  • ISO6741FDWR vs ISO7242ADW
  • ISO6741FDWR vs ISO7231CDWRG4
  • ISO6741FDWR vs ISO7241CDW
  • ISO6741FDWR vs ISO7231MDW
  • ISO6741FDWR vs ISO7241ADW
  • ISO6741FDWR vs ISO7240MDW
  • ISO6741FDWR vs ISO7240CFDW
  • ISO6741FDWR vs ISO7240CDW
  • ISO6741FDWR vs ISO7240ADWR
  • ISO6741FDWR vs ISO7241MDW
  • ISO6741FDWR vs ISO1176TDW
  • ISO6741FDWR vs ISO721D
  • ISO6741FDWR vs ISO35TDW
  • ISO6741FDWR vs ISO35MDWR
  • ISO6741FDWR vs ISO35MDW
  • ISO6741FDWR vs ISO35DW
  • ISO6741FDWR vs ISO15MDWR
  • ISO6741FDWR vs ISO15DW
  • ISO6741FDWR vs ISO7220BD
  • ISO6741FDWR vs ISO1176DW
  • ISO6741FDWR vs ISO722D
  • ISO6741FDWR vs ISO7221MD
  • ISO6741FDWR vs ISO7221CD
  • ISO6741FDWR vs ISO15MDW
  • ISO6741FDWR vs ISO722MD
  • ISO6741FDWR vs ISO7231CDW
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!