☰
2287598-2
2287598-2
Obsolete
Description:  DIGITAL ISOLATOR 2CH GEN PURP
Manufacturer:  TE Connectivity
Datasheet:   2287598-2 Datasheet
History Price: $519.31
In Stock: 17840
2287598-2 Specification
Specification
Part No
2287598-2
Category
Digital Isolators
Manufacturer
TE Connectivity
Series
ARISO
Packaging
Bulk,Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
2
Inputs - Side 1/Side 2
-
Channel Type
Unidirectional
Voltage - Isolation
-
Common Mode Transient Immunity (Min)
-
Data Rate
-
Propagation Delay tpLH / tpHL (Max)
-
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
-
Voltage - Supply
24V
Operating Temperature
-20 ℃ ~ 55 ℃
Mounting Type
-
Package / Case
Module
Supplier Device Package
-
2287598-2 Compare Parts
  • 2287598-2 vs 2287598-3
  • 2287598-2 vs 2287598-4
  • 2287598-2 vs 2287598-5
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much