STGAP2SCM
STGAP2SCM
Active
Description:  DGTL ISO
Manufacturer:  STMicroelectronics
Datasheet:   STGAP2SCM Datasheet
History Price: $1.2036
In Stock: 32090
STGAP2SCM Specification
Specification
Part No
STGAP2SCM
Category
Isolators Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Number of Channels
1
Voltage - Isolation
1700VDC
Common Mode Transient Immunity (Min)
100V/ns
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
Pulse Width Distortion (Max)
20ns
Rise / Fall Time (Typ)
30ns, 30ns
Current - Output High, Low
4A, 4A
Current - Peak Output
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
Approval Agency
-
STGAP2SCM PDF Datasheet
STGAP2SCM Related Parts
STGAP2SM
STGAP2SM
STMicroelectronics
DGTL ISO
STGAP2SICDTR
STGAP2SICDTR
STMicroelectronics
GALVANICALLY ISOLATED 4 A DUAL G
STGAP2SICSC
STGAP2SICSC
STMicroelectronics
GALVANICALLY ISOLATED 4 A SINGLE
STGAP2SCMTR
STGAP2SCMTR
STMicroelectronics
DGTL ISO
STGAP2SMTR
STGAP2SMTR
STMicroelectronics
DGTL ISO
STGAP2HSCMTR
STGAP2HSCMTR
STMicroelectronics
GALVANICALLY ISOLATED 4 A SINGLE
STGAP2HSMTR
STGAP2HSMTR
STMicroelectronics
GALVANICALLY ISOLATED 4 A SINGLE
STGAP2SICSNTR
STGAP2SICSNTR
STMicroelectronics
GALVANICALLY ISOLATED 4 A SINGLE
STGAP2DMTR
STGAP2DMTR
STMicroelectronics
DGTL ISO
STGAP2HDMTR
STGAP2HDMTR
STMicroelectronics
GALVANICALLY ISOLATED 4 A DUAL G
STGAP2SICS
STGAP2SICS
STMicroelectronics
GALVANICALLY ISOLATED 4 A SINGLE
STGAP1BSTR
STGAP1BSTR
STMicroelectronics
IC GATE DVR ISO 2.5KV 1CH 24SOIC
STGAP2SCM Description
The STMicroelectronics STGAP2SCM is a high-performance, isolated gate driver designed for driving power MOSFETs and IGBTs in various applications, particularly in industrial and automotive sectors. This device is part of STMicroelectronics%27 extensive range of gate drivers, known for their reliability, efficiency, and advanced features that enhance the performance of power electronic systems.

## Overview

The STGAP2SCM is engineered to provide robust isolation and high-speed switching capabilities, making it suitable for applications that require precise control of power devices. It is particularly useful in half-bridge and full-bridge configurations, enabling efficient power conversion and motor control.

## Key Features

1. Isolation:
- Provides galvanic isolation between the input and output, ensuring safety and reliability in high-voltage applications.
- Isolation voltage rating of up to 5 kV, making it suitable for demanding environments.

2. High-Speed Operation:
- Capable of driving power MOSFETs and IGBTs with fast switching speeds, which helps improve the efficiency of power conversion systems.
- Rise and fall times are typically in the range of 20 ns, allowing for high-frequency operation.

3. Integrated Functions:
- Features integrated level shifting, eliminating the need for external components and simplifying the design.
- Built-in fault protection features, including under-voltage lockout (UVLO) and thermal shutdown, enhance the reliability of the system.

4. Flexible Input Options:
- Accepts a wide range of input voltages, making it compatible with various control signals.
- Supports both single-ended and differential input configurations for flexibility in design.

5. Low Power Consumption:
- Designed for low quiescent current, which is beneficial for battery-operated and energy-efficient applications.
- Efficient operation helps reduce thermal management requirements.

6. Thermal Performance:
- Robust thermal performance with a wide operating temperature range, making it suitable for harsh environments.
- Package design facilitates effective heat dissipation.

## Specifications

- Isolation Voltage:
- 5 kV (minimum)

- Input Voltage Range:
- 3.0 V to 15 V

- Output Voltage Range:
- Up to 30 V

- Output Current:
- Source/Sink current capability of up to 2 A, allowing for efficient driving of power devices.

- Switching Speeds:
- Rise Time: Typically 20 ns
- Fall Time: Typically 20 ns

- Operating Temperature Range:
- -40°C to +125°C, suitable for industrial and automotive applications.

- Package Type:
- Available in a compact 16-pin SOIC package, facilitating easy integration into various designs.

- Fault Protection Features:
- Under-voltage lockout (UVLO)
- Thermal shutdown

## Applications

The STMicroelectronics STGAP2SCM is ideal for a variety of applications, including:

- Motor drives and control systems
- Power supplies and converters
- Renewable energy systems (e.g., solar inverters)
- Industrial automation and robotics
- Electric vehicles and hybrid electric vehicles

## Conclusion

The STMicroelectronics STGAP2SCM is a versatile and reliable isolated gate driver that meets the demands of modern power electronics applications. With its robust isolation, high-speed operation, and integrated features, it simplifies the design process while enhancing the performance and reliability of power conversion systems. Whether for industrial, automotive, or renewable energy applications, the STGAP2SCM provides the performance and efficiency needed to succeed in today%27s demanding environments.
STGAP2SCM Compare Parts
  • STGAP2SCM vs STGAP1AS
  • STGAP2SCM vs STGAP1STR
  • STGAP2SCM vs STGAP1S
  • STGAP2SCM vs STGAP1BS
  • STGAP2SCM vs STGAP1BSTR
  • STGAP2SCM vs STGAP2SICS
  • STGAP2SCM vs STGAP2HDMTR
  • STGAP2SCM vs STGAP2DMTR
  • STGAP2SCM vs STGAP2SICSNTR
  • STGAP2SCM vs STGAP2HSMTR
  • STGAP2SCM vs STGAP2HSCMTR
  • STGAP2SCM vs STGAP2SMTR
  • STGAP2SCM vs STGAP2SCMTR
  • STGAP2SCM vs STGAP2SICSC
  • STGAP2SCM vs STGAP2SICDTR
  • STGAP2SCM vs STGAP2SM
  • STGAP2SCM vs STGAP4S
  • STGAP2SCM vs STGAP4STR
  • STGAP2SCM vs STGAP2GSCTR
  • STGAP2SCM vs STGAP2GSNCTR
  • STGAP2SCM vs STGAP2SICSCTR
  • STGAP2SCM vs STGAP2SICSTR
  • STGAP2SCM vs STGAP2SICSNCTR
  • STGAP2SCM vs STGAP2SICD
  • STGAP2SCM vs STGAP2HDM
  • STGAP2SCM vs STGAP2HSM
  • STGAP2SCM vs STGAP2HSCM
  • STGAP2SCM vs STGAP2DM
  • STGAP2SCM vs STGAP2SICSNC
  • STGAP2SCM vs STGAP2SICSN
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you