☰
COM-15105
COM-15105
Active
Description:  HIGH SPEED OPTOISOLATOR - 6N137
Manufacturer:  SparkFun Electronics
Datasheet:   COM-15105 Datasheet
History Price: $1.06
In Stock: 495
COM-15105 Specification
Specification
Part No
COM-15105
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs (Typ)
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
50 mA
Data Rate
10MBd
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
Rise / Fall Time (Typ)
50ns, 12ns
Voltage - Forward (Vf) (Typ)
1.45V
Current - DC Forward (If) (Max)
25mA
Voltage - Supply
7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks