☰
S2S3B
S2S3B
Obsolete
Description:  OPTOISOLATOR 3.75KV TRIAC 4SMD
Manufacturer:  Sharp Microelectronics
Datasheet:   S2S3B Datasheet
History Price: Obsolete
In Stock: 13415
S2S3B Specification
Specification
Part No
S2S3B
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
3750Vrms
Voltage - Off State
600 V
Static dV/dt (Min)
100V/µs
Current - LED Trigger (Ift) (Max)
10mA
Current - On State (It (RMS)) (Max)
50 mA
Current - Hold (Ih)
3.5mA
Turn On Time
100祍 (Max)
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD
Supplier Device Package
4-SMD
Approval Agency
CSA, UR
S2S3B PDF Datasheet
S2S3B Related Parts
S2S3B00F
S2S3B00F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4SMD
S2S3
S2S3
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4SMD
S2S3LB
S2S3LB
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4SMD
S2S3LB0F
S2S3LB0F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4SMD
S2S3LY
S2S3LY
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4SMD
S2S3LY0F
S2S3LY0F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4SMD
S2S3Y
S2S3Y
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4SMD
S2S3Y00F
S2S3Y00F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4SMD
S2S4
S2S4
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4SMD
S2S4000F
S2S4000F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4SMD
S2S4B
S2S4B
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4SMD
S2S4B00F
S2S4B00F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4SMD
S2S3B Compare Parts
  • S2S3B vs S2S4A00F
  • S2S3B vs S2S5FA0F
  • S2S3B vs S2S5A00F
  • S2S3B vs S2S4BY0F
  • S2S3B vs S2S5A
  • S2S3B vs S2S4LY0F
  • S2S3B vs S2S4BY
  • S2S3B vs S2S4LY
  • S2S3B vs S2S3000F
  • S2S3B vs S2S4B00F
  • S2S3B vs S2S4B
  • S2S3B vs S2S4000F
  • S2S3B vs S2S4
  • S2S3B vs S2S3Y00F
  • S2S3B vs S2S3Y
  • S2S3B vs S2S3LY0F
  • S2S3B vs S2S3LY
  • S2S3B vs S2S3LB0F
  • S2S3B vs S2S3LB
  • S2S3B vs S2S3
  • S2S3B vs S2S3B00F
  • S2S3B vs S2S3A00F
  • S2S3B vs S2S3AD0F
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object