☰
S208T02F
S208T02F
Obsolete
Description:  OPTOISOLATOR 3KV PWR TRIAC 4SIP
Manufacturer:  Sharp Microelectronics
Datasheet:   S208T02F Datasheet
History Price: Obsolete
In Stock: 36435
S208T02F Specification
Specification
Part No
S208T02F
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac, Power
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
3000Vrms
Voltage - Off State
600 V
Static dV/dt (Min)
30V/µs
Current - LED Trigger (Ift) (Max)
8mA
Current - On State (It (RMS)) (Max)
8:00 AM
Current - Hold (Ih)
50mA
Turn On Time
10ms (Max)
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Operating Temperature
-25 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-SIP
Supplier Device Package
4-SIP
Approval Agency
UL
S208T02F PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 160 customer reviews from all over the world
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!