☰
PC852XNYSZ0F
PC852XNYSZ0F
Discontinued
Description:  OPTOISOLATOR 5KV DARL 4DIP
Manufacturer:  Sharp Microelectronics
History Price: Discontinued at Digi-Key
In Stock: 39610
PC852XNYSZ0F Specification
Specification
Part No
PC852XNYSZ0F
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
1000% @ 1mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
100µs, 20µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
350V
Current - Output / Channel
150mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1.2V
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
PC852XNYSZ0F Related Parts
PC81105NSZ
PC81105NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81103NSZ0F
PC81103NSZ0F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81103NSZ
PC81103NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81102NSZ0F
PC81102NSZ0F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81102NSZ
PC81102NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81101NSZ0F
PC81101NSZ0F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81101NSZ
PC81101NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81100NSZ0F
PC81100NSZ0F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC810I
PC810I
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4SMD
PC81100NSZ
PC81100NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC853XJ0000F
PC853XJ0000F
Sharp Microelectronics
OPTOISOLATOR 5KV DARL 4DIP
PC8Q51
PC8Q51
Sharp Microelectronics
OPTOISOLATOR 5KV 4CH 16-DIP
PC852XNYSZ0F Compare Parts
  • PC852XNYSZ0F vs PC817X1NIP0F
  • PC852XNYSZ0F vs PC817X1NIP1B
  • PC852XNYSZ0F vs PC817X1NSZ0F
  • PC852XNYSZ0F vs PC817X4NIP0F
  • PC852XNYSZ0F vs PC817X4NIP1B
  • PC852XNYSZ0F vs PC817X4NSZ0F
  • PC852XNYSZ0F vs PC81716NSZ0X
  • PC852XNYSZ0F vs PC817X0NIP1B
  • PC852XNYSZ0F vs PC817XNNIP0F
  • PC852XNYSZ0F vs PC817XNNIP1B
  • PC852XNYSZ0F vs PC817XNNSZ0F
  • PC852XNYSZ0F vs PC817XNNSZ1B
  • PC852XNYSZ0F vs PC817X7NSZ0F
  • PC852XNYSZ0F vs PC81716NIP0X
  • PC852XNYSZ0F vs PC81716NIP1H
  • PC852XNYSZ0F vs PC81713NIP0X
  • PC852XNYSZ0F vs PC81710NIP1H
  • PC852XNYSZ0F vs PC817X7NSZ1B
  • PC852XNYSZ0F vs PC817X2NIP0F
  • PC852XNYSZ0F vs PC817X2NIP1B
  • PC852XNYSZ0F vs PC817X2NSZ0F
  • PC852XNYSZ0F vs PC817X3NIP0F
  • PC852XNYSZ0F vs PC817X3NIP1B
  • PC852XNYSZ0F vs PC81713NSZ0X
  • PC852XNYSZ0F vs PC81710NIP0X
  • PC852XNYSZ0F vs PC81710NSZ0X
  • PC852XNYSZ0F vs PC81712NSZ0X
  • PC852XNYSZ0F vs PC817X3NSZ0F
  • PC852XNYSZ0F vs PC851XNNSZ0F
  • PC852XNYSZ0F vs PC851XNNSZ1H
  • PC852XNYSZ0F vs PC852XNNIP0F
  • PC852XNYSZ0F vs PC852XNNIP1H
  • PC852XNYSZ0F vs PC852XNNSZ1H
  • PC852XNYSZ0F vs PC853XNNSZ0F
  • PC852XNYSZ0F vs PC852XNNSZ0F
  • PC852XNYSZ0F vs PC81710NIP1B
  • PC852XNYSZ0F vs PC817X1NSZ1B
  • PC852XNYSZ0F vs PC817X2CSP9F
  • PC852XNYSZ0F vs PC817X4NSZ1B
  • PC852XNYSZ0F vs PC817X2NSZ1B
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much