☰
PC815
PC815
Obsolete
Description:  OPTOISOLATOR 5KV DARL 4DIP
Manufacturer:  Sharp Microelectronics
Datasheet:   PC815 Datasheet
History Price: Obsolete
In Stock: 23965
PC815 Specification
Specification
Part No
PC815
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
600% @ 1mA
Current Transfer Ratio (Max)
7500% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
60µs, 53µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
35V
Current - Output / Channel
80mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1V
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
PC815 PDF Datasheet
PC815 Related Parts
PC81105NSZ
PC81105NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81103NSZ0F
PC81103NSZ0F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81103NSZ
PC81103NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81102NSZ0F
PC81102NSZ0F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81102NSZ
PC81102NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81101NSZ0F
PC81101NSZ0F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81101NSZ
PC81101NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81100NSZ0F
PC81100NSZ0F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC810I
PC810I
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4SMD
PC81100NSZ
PC81100NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC853XJ0000F
PC853XJ0000F
Sharp Microelectronics
OPTOISOLATOR 5KV DARL 4DIP
PC8Q51
PC8Q51
Sharp Microelectronics
OPTOISOLATOR 5KV 4CH 16-DIP
PC815 Description
The Sharp Microelectronics PC815 is an optoisolator or opto-coupler, designed to electrically isolate components in a system while allowing data transmission through light. It is used in a wide range of applications where signal isolation is crucial, such as data communication, power supplies, and switching circuits. The PC815 utilizes a phototransistor output to provide reliable signal transmission while ensuring safety and noise immunity.

## Key Features

1. Phototransistor Output:
The PC815 uses a phototransistor as the output element, providing high-speed signal transmission with low power consumption. This makes it ideal for high-speed digital applications where accurate signal transmission is required.

2. High Isolation Voltage:
The device is designed to provide high electrical isolation between input and output, with a typical isolation voltage of 5000V RMS. This level of isolation is essential for protecting sensitive components from high-voltage spikes and noise, ensuring the safety of the overall system.

3. Compact Package:
The PC815 is available in a compact 4-pin DIP (Dual In-Line Package) form factor, which simplifies its integration into circuit designs with limited space. The compact design also helps reduce the overall size of the end application.

4. Wide Operating Temperature Range:
The device operates over a wide temperature range, typically from -40°C to +85°C. This makes it suitable for use in both consumer electronics and industrial applications, where temperature stability is crucial.

5. Low Input Current:
The PC815 requires minimal input current to trigger the opto-isolation, typically in the range of 5mA to 10mA. This low input current improves overall system efficiency, reducing power loss and heat generation.

6. Fast Switching Speed:
With a typical turn-on time of 10μs and a turn-off time of 5μs, the PC815 provides fast response times, making it suitable for high-speed data transmission applications that require low latency.

7. Low Forward Voltage Drop:
The input side of the PC815 features a low forward voltage drop of approximately 1.2V at a forward current of 10mA. This ensures that minimal power is wasted in the device, which is important for efficient circuit operation.

8. No External Power Supply Needed:
The device does not require an external power supply for its operation; it operates directly from the system’s DC power source. This simplifies the design process and reduces the overall component count in the system.

9. Wide Common-Mode Rejection:
The PC815 offers excellent common-mode rejection, which helps prevent noise and unwanted signals from affecting the transmitted signal. This makes it ideal for applications in electrically noisy environments.

## Specifications

* Type: Optocoupler (Phototransistor Output)
* Number of Channels: 1
* Package Type: 4-pin DIP
* Input Current (Trigger): 5mA to 10mA (typical)
* Forward Voltage: 1.2V at 10mA (typical)
* Isolation Voltage: 5000V RMS (typical)
* Turn-On Time: 10μs (typical)
* Turn-Off Time: 5μs (typical)
* Operating Temperature Range: -40°C to +85°C
* CTR (Current Transfer Ratio): 50% to 600% (depending on operating conditions)
* Output Type: Phototransistor
* Collector-Emitter Voltage (Vce): 30V
* Emitter-Collector Voltage (Vec): 5V
* Collector Current (Ic): 50mA
* Storage Temperature Range: -55°C to +125°C
* Operating Life: 50,000 hours (typical)

## Applications

1. Switching Power Supplies:
The PC815 is used in switching power supplies, where it isolates high-voltage components from the control circuitry. It protects the control side of the power supply from transient spikes while maintaining accurate signal transmission.

2. Microcontroller Isolation:
In circuits involving microcontrollers and digital logic systems, the PC815 is often used for signal isolation between the microcontroller and other peripherals, ensuring noise immunity and protection for sensitive components.

3. Signal Isolation in Communication Systems:
The PC815 is employed in communication systems to provide isolation between components such as transmitters and receivers, ensuring that noise or voltage spikes on one side do not affect the other. This makes it ideal for data communication applications that require high reliability and low signal distortion.

4. Industrial Automation:
In industrial control systems, the PC815 is used to isolate inputs from sensors and actuators, enabling safe and noise-immune operation in environments with electrical interference or high-voltage fluctuations.

5. Data Transmission Systems:
The PC815 is used for data transmission in high-speed communication circuits, such as RS-232 or RS-485 interfaces. Its fast switching speed and isolation properties make it suitable for applications that require reliable data transfer in electrically noisy environments.

6. Audio Equipment:
The PC815 can also be used in audio equipment to prevent noise from interfering with the signal. It helps isolate the signal path between different audio components, ensuring that audio quality is preserved.

7. Automotive Applications:
In automotive systems, the PC815 is used for signal isolation in control circuits such as those found in engine control units (ECUs) or powertrain systems, where components need to be protected from electrical noise and voltage surges.

8. Relay Isolation:
In applications requiring the isolation of relay control circuits from the rest of the system, the PC815 offers a cost-effective solution that ensures safety and reliability.

## Advantages

* Electrical Isolation: Provides high-voltage isolation, preventing damage to sensitive components from high-voltage spikes.
* Compact Design: The 4-pin DIP package allows for easy integration into compact systems, saving valuable space.
* Fast Response Time: With fast switching times (turn-on and turn-off), the PC815 is ideal for high-speed data transmission systems.
* Versatile Applications: The device is suitable for a wide variety of applications, from power supplies to industrial automation and communication systems.
* Low Input Current: The low trigger current reduces power consumption and enhances efficiency.
* High Reliability: With a long operational life of up to 50,000 hours, the PC815 is built for reliable, long-term performance.

## Conclusion

The Sharp Microelectronics PC815 is a versatile and reliable optocoupler that offers high-voltage isolation, low input current, and fast switching speeds. With a wide range of applications in power supplies, data communication, and industrial systems, the PC815 ensures signal integrity while protecting sensitive components from high-voltage spikes. Its compact design, combined with its wide operating temperature range and high reliability, makes it a go-to solution for engineers looking to implement efficient isolation in their designs.
PC815 Compare Parts
  • PC815 vs PC817X1NIP0F
  • PC815 vs PC817X1NIP1B
  • PC815 vs PC817X1NSZ0F
  • PC815 vs PC817X4NIP0F
  • PC815 vs PC817X4NIP1B
  • PC815 vs PC817X4NSZ0F
  • PC815 vs PC81716NSZ0X
  • PC815 vs PC817X0NIP1B
  • PC815 vs PC817XNNIP0F
  • PC815 vs PC817XNNIP1B
  • PC815 vs PC817XNNSZ0F
  • PC815 vs PC817XNNSZ1B
  • PC815 vs PC817X7NSZ0F
  • PC815 vs PC81716NIP0X
  • PC815 vs PC81716NIP1H
  • PC815 vs PC81713NIP0X
  • PC815 vs PC81710NIP1H
  • PC815 vs PC817X7NSZ1B
  • PC815 vs PC817X2NIP0F
  • PC815 vs PC817X2NIP1B
  • PC815 vs PC817X2NSZ0F
  • PC815 vs PC817X3NIP0F
  • PC815 vs PC817X3NIP1B
  • PC815 vs PC81713NSZ0X
  • PC815 vs PC81710NIP0X
  • PC815 vs PC81710NSZ0X
  • PC815 vs PC81712NSZ0X
  • PC815 vs PC817X3NSZ0F
  • PC815 vs PC852XNYSZ0F
  • PC815 vs PC851XNNSZ0F
  • PC815 vs PC851XNNSZ1H
  • PC815 vs PC852XNNIP0F
  • PC815 vs PC852XNNIP1H
  • PC815 vs PC852XNNSZ1H
  • PC815 vs PC853XNNSZ0F
  • PC815 vs PC852XNNSZ0F
  • PC815 vs PC81710NIP1B
  • PC815 vs PC817X1NSZ1B
  • PC815 vs PC817X2CSP9F
  • PC815 vs PC817X4NSZ1B
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.