☰
PC814XP1
PC814XP1
Obsolete
Description:  OPTOISOLATOR 5KV TRANS 4SMD
Manufacturer:  Sharp Microelectronics
Datasheet:   PC814XP1 Datasheet
History Price: Obsolete
In Stock: 20400
PC814XP1 Specification
Specification
Part No
PC814XP1
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
50% @ 1mA
Current Transfer Ratio (Max)
150% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
PC814XP1 PDF Datasheet
PC814XP1 Related Parts
PC81105NSZ
PC81105NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81103NSZ0F
PC81103NSZ0F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81103NSZ
PC81103NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81102NSZ0F
PC81102NSZ0F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81102NSZ
PC81102NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81101NSZ0F
PC81101NSZ0F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81101NSZ
PC81101NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81100NSZ0F
PC81100NSZ0F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC810I
PC810I
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4SMD
PC81100NSZ
PC81100NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC853XJ0000F
PC853XJ0000F
Sharp Microelectronics
OPTOISOLATOR 5KV DARL 4DIP
PC8Q51
PC8Q51
Sharp Microelectronics
OPTOISOLATOR 5KV 4CH 16-DIP
PC814XP1 Compare Parts
  • PC814XP1 vs PC817X1NIP0F
  • PC814XP1 vs PC817X1NIP1B
  • PC814XP1 vs PC817X1NSZ0F
  • PC814XP1 vs PC817X4NIP0F
  • PC814XP1 vs PC817X4NIP1B
  • PC814XP1 vs PC817X4NSZ0F
  • PC814XP1 vs PC81716NSZ0X
  • PC814XP1 vs PC817X0NIP1B
  • PC814XP1 vs PC817XNNIP0F
  • PC814XP1 vs PC817XNNIP1B
  • PC814XP1 vs PC817XNNSZ0F
  • PC814XP1 vs PC817XNNSZ1B
  • PC814XP1 vs PC817X7NSZ0F
  • PC814XP1 vs PC81716NIP0X
  • PC814XP1 vs PC81716NIP1H
  • PC814XP1 vs PC81713NIP0X
  • PC814XP1 vs PC81710NIP1H
  • PC814XP1 vs PC817X7NSZ1B
  • PC814XP1 vs PC817X2NIP0F
  • PC814XP1 vs PC817X2NIP1B
  • PC814XP1 vs PC817X2NSZ0F
  • PC814XP1 vs PC817X3NIP0F
  • PC814XP1 vs PC817X3NIP1B
  • PC814XP1 vs PC81713NSZ0X
  • PC814XP1 vs PC81710NIP0X
  • PC814XP1 vs PC81710NSZ0X
  • PC814XP1 vs PC81712NSZ0X
  • PC814XP1 vs PC817X3NSZ0F
  • PC814XP1 vs PC852XNYSZ0F
  • PC814XP1 vs PC851XNNSZ0F
  • PC814XP1 vs PC851XNNSZ1H
  • PC814XP1 vs PC852XNNIP0F
  • PC814XP1 vs PC852XNNIP1H
  • PC814XP1 vs PC852XNNSZ1H
  • PC814XP1 vs PC853XNNSZ0F
  • PC814XP1 vs PC852XNNSZ0F
  • PC814XP1 vs PC81710NIP1B
  • PC814XP1 vs PC817X1NSZ1B
  • PC814XP1 vs PC817X2CSP9F
  • PC814XP1 vs PC817X4NSZ1B
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.