☰
PC4H510NIP
PC4H510NIP
Obsolete
Description:  OPTOISOLATOR 2.5KV TRANS 4SMD
Manufacturer:  Sharp Microelectronics
Datasheet:   PC4H510NIP Datasheet
History Price: Obsolete
In Stock: 34885
PC4H510NIP Specification
Specification
Part No
PC4H510NIP
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
40% @ 5mA
Current Transfer Ratio (Max)
240% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 5µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
350V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
300mV
Operating Temperature
-25 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.209", 5.30mm Width)
Supplier Device Package
4-SOP
PC4H510NIP PDF Datasheet
PC4H510NIP Related Parts
PC451
PC451
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 4SMD
PC452TJ0000F
PC452TJ0000F
Sharp Microelectronics
OPTOISOLATOR 3.75KV DARL 4SMD
PC450T11
PC450T11
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 4SMD
PC452
PC452
Sharp Microelectronics
OPTOISOLATOR 3.75KV DARL 4SMD
PC4H520NIP
PC4H520NIP
Sharp Microelectronics
OPTOISOLATOR 2.5KV DARL 4SMD
PC4H520NIP0F
PC4H520NIP0F
Sharp Microelectronics
OPTOISOLATOR 2.5KV DARL 4SMD
PC457S0NIP0F
PC457S0NIP0F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 8SO
PC457L0YIT0F
PC457L0YIT0F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 6SO
PC457L0YIP
PC457L0YIP
Sharp Microelectronics
OPTOISO 3.75KV TRANSISTOR 6-SMD
PC457L0NIT0F
PC457L0NIT0F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 6SO
PC457L0NIP
PC457L0NIP
Sharp Microelectronics
OPTOISO 3.75KV TRANSISTOR 5-SMD
PC451J00000F
PC451J00000F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 4SMD
PC4H510NIP Compare Parts
  • PC4H510NIP vs PC457L0NIP0F
  • PC4H510NIP vs PC452J00000F
  • PC4H510NIP vs PC451J00000F
  • PC4H510NIP vs PC457L0NIP
  • PC4H510NIP vs PC457L0NIT0F
  • PC4H510NIP vs PC457L0YIP
  • PC4H510NIP vs PC457L0YIT0F
  • PC4H510NIP vs PC457S0NIP0F
  • PC4H510NIP vs PC4H520NIP0F
  • PC4H510NIP vs PC4H520NIP
  • PC4H510NIP vs PC452
  • PC4H510NIP vs PC450T11
  • PC4H510NIP vs PC452TJ0000F
  • PC4H510NIP vs PC451
  • PC4H510NIP vs PC4N250NSZX
  • PC4H510NIP vs PC457LTYIP0F
  • PC4H510NIP vs PC4N250YSZX
  • PC4H510NIP vs PC4N260NSZX
  • PC4H510NIP vs PC4N260YSZX
  • PC4H510NIP vs PC4N270NSZX
  • PC4H510NIP vs PC4N270YSZX
  • PC4H510NIP vs PC4N280NSZX
  • PC4H510NIP vs PC4N280YSZX
  • PC4H510NIP vs PC4N290NSZX
  • PC4H510NIP vs PC4N300YSZX
  • PC4H510NIP vs PC4N290YSZX
  • PC4H510NIP vs PC4N370YSZX
  • PC4H510NIP vs PC4N320NSZX
  • PC4H510NIP vs PC4N320YSZX
  • PC4H510NIP vs PC4N330NSZX
  • PC4H510NIP vs PC4N330YSZX
  • PC4H510NIP vs PC4N350NSZX
  • PC4H510NIP vs PC4N350YSZX
  • PC4H510NIP vs PC4N360NSZX
  • PC4H510NIP vs PC4N370NSZX
  • PC4H510NIP vs PC4N300NSZX
  • PC4H510NIP vs PC4N360YSZX
  • PC4H510NIP vs PC451TJ0000F
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you