☰
PC400TJ0000F
PC400TJ0000F
Obsolete
Description:  OPTOISO 3.75KV OPEN COLL 5MFP
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 31285
PC400TJ0000F Specification
Specification
Part No
PC400TJ0000F
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
OPIC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
-
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
50 mA
Data Rate
-
Propagation Delay tpLH / tpHL (Max)
6µs, 3µs
Rise / Fall Time (Typ)
100ns, 50ns
Voltage - Forward (Vf) (Typ)
1.1V
Current - DC Forward (If) (Max)
50mA
Voltage - Supply
3V ~ 15V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
5-MFP
PC400TJ0000F PDF Datasheet
PC400TJ0000F Related Parts
PC400J00000F
PC400J00000F
Sharp Microelectronics
OPTOISO 3.75KV OPEN COLL 5MFP
PC410L0NIP0F
PC410L0NIP0F
Sharp Microelectronics
OPTOISO 3.75KV OPEN COLL 5SOP
PC410L0YIP
PC410L0YIP
Sharp Microelectronics
OPTOISO 3.75KV OPEN COLL 5MFP
PC400
PC400
Sharp Microelectronics
OPTOISO 3.75KV OPEN COLL 5MFP
PC401
PC401
Sharp Microelectronics
OPTOISO 3.75KV OPEN COLL 5MFP
PC401J00000F
PC401J00000F
Sharp Microelectronics
OPTOISO 3.75KV OPEN COLL 5MFP
PC401TJ0000F
PC401TJ0000F
Sharp Microelectronics
OPTOISO 3.75KV OPEN COLL 5MFP
PC410L0NIP
PC410L0NIP
Sharp Microelectronics
OPTOISO 3.75KV OPEN COLL 5MFP
PC410L0NIT0F
PC410L0NIT0F
Sharp Microelectronics
OPTOISO 3.75KV OPEN COLL 5MFP
PC410L0YIP0F
PC410L0YIP0F
Sharp Microelectronics
OPTOISO 3.75KV OPEN COLL 5SOP
PC411L0NIP0F
PC411L0NIP0F
Sharp Microelectronics
OPTOISO 3.75KV PUSH PULL 5MFP
PC411L0YIP0F
PC411L0YIP0F
Sharp Microelectronics
OPTOISO 3.75KV PUSH PULL 5MFP
PC400TJ0000F Compare Parts
  • PC400TJ0000F vs PC4D10SYIP0F
  • PC400TJ0000F vs PC4D10SNIP0F
  • PC400TJ0000F vs PC456L0NIP0F
  • PC400TJ0000F vs PC412S0NIP0F
  • PC400TJ0000F vs PC411L0YIP0F
  • PC400TJ0000F vs PC411L0NIP0F
  • PC400TJ0000F vs PC410L0YIP0F
  • PC400TJ0000F vs PC410L0NIT0F
  • PC400TJ0000F vs PC410L0NIP
  • PC400TJ0000F vs PC401TJ0000F
  • PC400TJ0000F vs PC401J00000F
  • PC400TJ0000F vs PC401
  • PC400TJ0000F vs PC400
  • PC400TJ0000F vs PC410L0YIP
  • PC400TJ0000F vs PC410L0NIP0F
  • PC400TJ0000F vs PC400J00000F
  • PC400TJ0000F vs PC400J000007
  • PC400TJ0000F vs PC4D10SNIPSF
  • PC400TJ0000F vs PC4D10SNIPBF
  • PC400TJ0000F vs PC456L0YIP0F
  • PC400TJ0000F vs PC410SSNIP0F
  • PC400TJ0000F vs PC410LRYIP0F
  • PC400TJ0000F vs PC410LRNIP0F
  • PC400TJ0000F vs PC410LKNIP0F
  • PC400TJ0000F vs PC410LENIP0F
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you