☰
PC3SD21NTZC
PC3SD21NTZC
Obsolete
Description:  OPTOISOLATOR 5KV TRIAC 6DIP
Manufacturer:  Sharp Microelectronics
Datasheet:   PC3SD21NTZC Datasheet
History Price: Obsolete
In Stock: 36210
PC3SD21NTZC Specification
Specification
Part No
PC3SD21NTZC
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
5000Vrms
Voltage - Off State
600 V
Static dV/dt (Min)
1kV/µs
Current - LED Trigger (Ift) (Max)
5mA
Current - On State (It (RMS)) (Max)
100 mA
Current - Hold (Ih)
3.5mA
Turn On Time
50祍 (Max)
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm), 5 Leads
Supplier Device Package
6-DIP
Approval Agency
CSA, UR
PC3SD21NTZC Related Parts
PC3SD11NTZC
PC3SD11NTZC
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC3SD21NXZCF
PC3SD21NXZCF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6SMD
PC3SD11NXZB
PC3SD11NXZB
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6SMD
PC3SD11NXZC
PC3SD11NXZC
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6SMD
PC3SD11NXZDF
PC3SD11NXZDF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6SMD
PC3SD21YXZCF
PC3SD21YXZCF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6SMD
PC3SD21YTZC
PC3SD21YTZC
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC3SD11NTZB
PC3SD11NTZB
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC3SD21NTZD
PC3SD21NTZD
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC3SD21NTZCF
PC3SD21NTZCF
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC3SD21NTZB
PC3SD21NTZB
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC3SD12NTZA
PC3SD12NTZA
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
PC3SD21NTZC Compare Parts
  • PC3SD21NTZC vs PC3SD21YXPDH
  • PC3SD21NTZC vs PC3SF11YTZBH
  • PC3SD21NTZC vs PC3SF11YVZBH
  • PC3SD21NTZC vs PC3SF21YVZAH
  • PC3SD21NTZC vs PC3SD12NTZAH
  • PC3SD21NTZC vs PC3SD11NTZBH
  • PC3SD21NTZC vs PC3SD11NTZCH
  • PC3SD21NTZC vs PC3SD11YTZAH
  • PC3SD21NTZC vs PC3SD11YTZCH
  • PC3SD21NTZC vs PC3SD11NTZBF
  • PC3SD21NTZC vs PC3SF21YVZBF
  • PC3SD21NTZC vs PC3SF21YVZAF
  • PC3SD21NTZC vs PC3SD21NTZDF
  • PC3SD21NTZC vs PC3SD11NTZCF
  • PC3SD21NTZC vs PC3SD11NXZBF
  • PC3SD21NTZC vs PC3SD21YXPDF
  • PC3SD21NTZC vs PC3SD21YXPLF
  • PC3SD21NTZC vs PC3SF11YTZBF
  • PC3SD21NTZC vs PC3SF11YVZAF
  • PC3SD21NTZC vs PC3SF11YVZAH
  • PC3SD21NTZC vs PC3SF11YVZBF
  • PC3SD21NTZC vs PC3SD21NTZBF
  • PC3SD21NTZC vs PC3SG11YIZ0F
  • PC3SD21NTZC vs PC3ST11NSZDF
  • PC3SD21NTZC vs PC3ST21NSZBF
  • PC3SD21NTZC vs PC3ST11NSZCF
  • PC3SD21NTZC vs PC3ST11NSZBF
  • PC3SD21NTZC vs PC3ST11NSZAF
  • PC3SD21NTZC vs PC3SH21YFZBF
  • PC3SD21NTZC vs PC3SH11YFZAF
  • PC3SD21NTZC vs PC3SG21YIZ0F
  • PC3SD21NTZC vs PC3SG21YIZ
  • PC3SD21NTZC vs PC3ST21NSZCF
  • PC3SD21NTZC vs PC3SG11YIZ
  • PC3SD21NTZC vs PC3SD11NXPCF
  • PC3SD21NTZC vs PC3SD21YTZDF
  • PC3SD21NTZC vs PC3SD12NTZAF
  • PC3SD21NTZC vs PC3SD12NXZA
  • PC3SD21NTZC vs PC3SD12NXZAF
  • PC3SD21NTZC vs PC3SD12NTZA
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time