PSDM-0DN1-5040
PSDM-0DN1-5040
Obsolete
Description:  DGTL ISO 3.5KV GATE DRVR MODULE
Manufacturer:  SCHURTER
History Price: Obsolete
In Stock: 46995
PSDM-0DN1-5040 Specification
Specification
Part No
PSDM-0DN1-5040
Category
Isolators Gate Drivers
Manufacturer
SCHURTER
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Number of Channels
-
Voltage - Isolation
3500Vrms
Common Mode Transient Immunity (Min)
-
Propagation Delay tpLH / tpHL (Max)
-
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
-
Current - Output High, Low
-
Current - Peak Output
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
10V ~ 15V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
Module
Supplier Device Package
Module
Approval Agency
UR
PSDM-0DN1-5040 Compare Parts
  • PSDM-0DN1-5040 vs PSDM-0DO2-5040
  • PSDM-0DN1-5040 vs PSDM-0DN9-0001
  • PSDM-0DN1-5040 vs PSDM-00T9-0001
  • PSDM-0DN1-5040 vs PSDM-00O9-0001
  • Customer Reviews
    4.95 out of 5.00 stars from 79 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you