PS2801C-1-A
PS2801C-1-A
Not For New Designs
Description:  OPTOISOLATOR 2.5KV TRANS 4SOIC
Manufacturer:  Renesas Electronics
Datasheet:   PS2801C-1-A Datasheet
History Price: $2.45
In Stock: 14600
PS2801C-1-A Specification
Specification
Part No
PS2801C-1-A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Renesas Electronics
Series
NEPOC
Packaging
Strip
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
400% @ 5mA
Turn On / Turn Off Time (Typ)
10µs, 7µs
Rise / Fall Time (Typ)
5µs, 7µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
30mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
30 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-SSOP
PS2801C-1-A Related Parts
PS2581L2-E3-A
PS2581L2-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2561DL2-1Y-V-E3-A
PS2561DL2-1Y-V-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2503-4-A
PS2503-4-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2506-1-A
PS2506-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4DIP
PS2562L-1-A
PS2562L-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4SMD
PS2501A-1-Q-A
PS2501A-1-Q-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-F3-W-A
PS2501AL-1-F3-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-L-A
PS2501AL-1-F3-L-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-H-A
PS2501AL-1-F3-H-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-A
PS2501AL-1-F3-A
Renesas Electronics
PS2501AL-1 - DC Input Single
PS2501A-1-W-A
PS2501A-1-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-P-A
PS2501AL-1-P-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2801C-1-A Compare Parts
  • PS2801C-1-A vs PS2805C-1-A
  • PS2801C-1-A vs PS2811-4-A
  • PS2801C-1-A vs PS2815-1-A
  • PS2801C-1-A vs PS2833-1-A
  • PS2801C-1-A vs PS2805A-4-A
  • PS2801C-1-A vs PS2805C-4-A
  • PS2801C-1-A vs PS2805A-1-A
  • PS2801C-1-A vs PS2513-1-A
  • PS2801C-1-A vs PS2502L-1-F3-A
  • PS2801C-1-A vs PS2501-4-A
  • PS2801C-1-A vs PS2501AL-1-F3-A
  • PS2801C-1-A vs PS2501L-1-A
  • PS2801C-1-A vs PS2501L-1-F3-A
  • PS2801C-1-A vs PS2501L-4-A
  • PS2801C-1-A vs PS2502-1-A
  • PS2801C-1-A vs PS2502L-1-A
  • PS2801C-1-A vs PS2502L-4-A
  • PS2801C-1-A vs PS2503L-1-F3-A
  • PS2801C-1-A vs PS2505-1-A
  • PS2801C-1-A vs PS2505-4-A
  • PS2801C-1-A vs PS2505L-1-F3-A
  • PS2801C-1-A vs PS2502-4-A
  • PS2801C-1-A vs PS2501-1-A
  • PS2801C-1-A vs PS2513L-1-A
  • PS2801C-1-A vs PS2911-1-V-F3-L-AX
  • PS2801C-1-A vs PS2913-1-V-F3-K-AX
  • PS2801C-1-A vs PS2915-1-AX
  • PS2801C-1-A vs PS2913-1-F3-K-AX
  • PS2801C-1-A vs PS2833-4-A
  • PS2801C-1-A vs PS2911-1-AX
  • PS2801C-1-A vs PS2911-1-F3-L-AX
  • PS2801C-1-A vs PS2505L-4-A
  • PS2801C-1-A vs PS2806-1-F3-A
  • PS2801C-1-A vs PS2806-4-F3-A
  • PS2801C-1-A vs PS2841-4A-AX
  • PS2801C-1-A vs PS2802-1-A
  • PS2801C-1-A vs PS2802-4-A
  • PS2801C-1-A vs PS2805-1-F3-A
  • PS2801C-1-A vs PS2805-4-A
  • PS2801C-1-A vs PS2806-4-A
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!