☰
RF-817M*-*-C
RF-817M*-*-C
Active
Description:  OPTOCOUPLER CHANNEL-4 DIP 5000V
Manufacturer:  Refond
History Price: $0.32
In Stock: 49840
RF-817M*-*-C Specification
Specification
Part No
RF-817M*-*-C
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Refond
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
-
Supplier Device Package
4-DIP
RF-817M*-*-C Related Parts
RF-817SC-TP-F
RF-817SC-TP-F
Refond
OPTOCOUPLER CHANNEL-4 SOP 5000V
RF-817SC-TP-C
RF-817SC-TP-C
Refond
OPTOCOUPLER CHANNEL-4 SOP 5000V
RF-817C-F
RF-817C-F
Refond
OPTOCOUPLER CHANNEL-4 DIP 5000V
RF-817C-C
RF-817C-C
Refond
OPTOCOUPLER CHANNEL-4 DIP 5000V
RF-816SD1-TP-C
RF-816SD1-TP-C
Refond
OPTOCOUPLER CHANNEL-4 SOP 5000V
RF-817S*-*-F
RF-817S*-*-F
Refond
OPTOCOUPLER CHANNEL-4 SOP 5000V
RF-817M*-*-F
RF-817M*-*-F
Refond
OPTOCOUPLER CHANNEL-4 DIP 5000V
RF-817S*-*-C
RF-817S*-*-C
Refond
OPTOCOUPLER CHANNEL-4 SOP 5000V
RF-817M*-*-C Compare Parts
  • RF-817M*-*-C vs RF-817C-C
  • RF-817M*-*-C vs RF-817C-F
  • RF-817M*-*-C vs RF-817SC-TP-C
  • RF-817M*-*-C vs RF-817SC-TP-F
  • RF-817M*-*-C vs RF-817S*-*-C
  • RF-817M*-*-C vs RF-817M*-*-F
  • RF-817M*-*-C vs RF-817S*-*-F
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks