☰
SID1132K
SID1132K
Active
Description:  DGTL ISO 5KV GATE DRVR ESOP-R16B
Manufacturer:  Power Integrations
Datasheet:   SID1132K Datasheet
History Price: $4.94
In Stock: 6165
SID1132K Specification
Specification
Part No
SID1132K
Category
Isolators Gate Drivers
Manufacturer
Power Integrations
Series
SCALE-iDriver
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
-
Propagation Delay tpLH / tpHL (Max)
340ns, 330ns
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
450ns, 450ns (Max)
Current - Output High, Low
1.2A, 1.3A
Current - Peak Output
2.5A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
22V ~ 28V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Supplier Device Package
eSOP-R16B
Approval Agency
-
SID1132K PDF Datasheet
SID1132K Related Parts
SID1132K-TL
SID1132K-TL
Power Integrations
DGTL ISO 5KV GATE DRVR ESOP-R16B
SID1132KQ-TL
SID1132KQ-TL
Power Integrations
2.5A, 1200V REINFORCED ISOLATION
SID1102K
SID1102K
Power Integrations
DGTL ISO GATE DRVR
SID1112K
SID1112K
Power Integrations
DGTL ISO GATE DRVR
SID1181KQ-TL
SID1181KQ-TL
Power Integrations
8A 750V ESOP IGBT T/R
SID1132KQ
SID1132KQ
Power Integrations
2.5A, 1200V REINFORCED ISOLATION
SID1181KQ
SID1181KQ
Power Integrations
8A 750V ESOP IGBT
SID1182KQ-TL
SID1182KQ-TL
Power Integrations
8A, 1200V REINFORCED ISOLATION,
SID1182KQ
SID1182KQ
Power Integrations
8A, 1200V REINFORCED ISOLATION,
SID1112K-TL
SID1112K-TL
Power Integrations
DGTL ISO GATE DRVR
SID1152K
SID1152K
Power Integrations
DGTL ISO 5KV GATE DRVR ESOP-R16B
SID1152K-TL
SID1152K-TL
Power Integrations
DGTL ISO 5KV GATE DRVR ESOP-R16B
SID1132K Compare Parts
  • SID1132K vs SID1182K
  • SID1132K vs SID1102K-TL
  • SID1132K vs SID1152K-TL
  • SID1132K vs SID1152K
  • SID1132K vs SID1112K-TL
  • SID1132K vs SID1182KQ
  • SID1132K vs SID1182KQ-TL
  • SID1132K vs SID1181KQ
  • SID1132K vs SID1132KQ
  • SID1132K vs SID1181KQ-TL
  • SID1132K vs SID1112K
  • SID1132K vs SID1102K
  • SID1132K vs SID1132KQ-TL
  • SID1132K vs SID1132K-TL
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much