☰
APS1241S
APS1241S
Active
Description:  20 MBPS TYPE PHOTOIC COUPLER (TO
Manufacturer:  Panasonic
Datasheet:   APS1241S Datasheet
History Price: $4.94
In Stock: 19580
APS1241S Specification
Specification
Part No
APS1241S
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Panasonic
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
20kV/µs
Input Type
DC
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
10 mA
Data Rate
20Mbps
Propagation Delay tpLH / tpHL (Max)
55ns, 55ns
Rise / Fall Time (Typ)
2ns, 2ns
Voltage - Forward (Vf) (Typ)
1.6V
Current - DC Forward (If) (Max)
25mA
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
5-SOP
APS1241S Related Parts
APS1551SZ
APS1551SZ
Panasonic
OPTOISO 3.75KV PUSH PULL
APS1551SX
APS1551SX
Panasonic
OPTOISO 3.75KV PUSH PULL
APS1551S
APS1551S
Panasonic
OPTOISO 3.75KV PUSH PULL
APS2241SZ
APS2241SZ
Panasonic
21 MBPS TYPE PHOTOIC COUPLER (OP
APS2241SX
APS2241SX
Panasonic
21 MBPS TYPE PHOTOIC COUPLER (OP
APS2241S
APS2241S
Panasonic
21 MBPS TYPE PHOTOIC COUPLER (OP
APS1241SX
APS1241SX
Panasonic
20 MBPS TYPE PHOTOIC COUPLER (TO
APS1241SZ
APS1241SZ
Panasonic
20 MBPS TYPE PHOTOIC COUPLER (TO
APS1241S Compare Parts
  • APS1241S vs APS1551SX
  • APS1241S vs APS1551SZ
  • APS1241S vs APS1241SZ
  • APS1241S vs APS1241SX
  • APS1241S vs APS2241S
  • APS1241S vs APS2241SX
  • APS1241S vs APS2241SZ
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much