☰
ORPC-815-C-G
ORPC-815-C-G
Active
Description:  OPTOISOLATOR DARLINGTON OUTPUT 5
Manufacturer:  Orient Components
History Price: $0.75
In Stock: 30215
ORPC-815-C-G Specification
Specification
Part No
ORPC-815-C-G
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Orient Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
600% @ 1mA
Current Transfer Ratio (Max)
7500% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
60µs, 53µs
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
80V
Current - Output / Channel
80mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
ORPC-815-C-G Related Parts
ORPC-814A-C-G
ORPC-814A-C-G
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 5
ORPC-817MC-C-G-(GK)
ORPC-817MC-C-G-(GK)
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 5
ORPC-817MB-C-G-(GK)
ORPC-817MB-C-G-(GK)
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 5
ORPC-817C-C-G-(GK)
ORPC-817C-C-G-(GK)
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 5
ORPC-817B-C-G-(GK)
ORPC-817B-C-G-(GK)
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 5
ORPC-815S-TP-C-G
ORPC-815S-TP-C-G
Orient Components
OPTOISOLATOR DARLINGTON OUTPUT 5
ORPC-814SA-TP-C-G-(GK)
ORPC-814SA-TP-C-G-(GK)
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 5
ORPC-825-C-G
ORPC-825-C-G
Orient Components
OPTOISOLATOR DARLINGTON OUTPUT 5
ORPC-851S-TP-C-V-G-(JD)
ORPC-851S-TP-C-V-G-(JD)
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 5
ORPC-817SB-TP-C-G-S-(GK)
ORPC-817SB-TP-C-G-S-(GK)
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 5
ORPC-852-C-G
ORPC-852-C-G
Orient Components
OPTOISOLATOR DARLINGTON OUTPUT 5
ORPC-817SC-TP-C-G-S-(GK)
ORPC-817SC-TP-C-G-S-(GK)
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 5
ORPC-815-C-G Compare Parts
  • ORPC-815-C-G vs ORPC-825S-TA1-C-G
  • ORPC-815-C-G vs ORPC-845-C-G
  • ORPC-815-C-G vs ORPC-845S-C-G
  • ORPC-815-C-G vs ORPC-847BC-C-G-(GK)
  • ORPC-815-C-G vs ORPC-847SBC-C-G-(GK)
  • ORPC-815-C-G vs ORPC-817SC-TP-C-G-S-(GK)
  • ORPC-815-C-G vs ORPC-852-C-G
  • ORPC-815-C-G vs ORPC-817SB-TP-C-G-S-(GK)
  • ORPC-815-C-G vs ORPC-851S-TP-C-V-G-(JD)
  • ORPC-815-C-G vs ORPC-825-C-G
  • ORPC-815-C-G vs ORPC-814SA-TP-C-G-(GK)
  • ORPC-815-C-G vs ORPC-815S-TP-C-G
  • ORPC-815-C-G vs ORPC-817B-C-G-(GK)
  • ORPC-815-C-G vs ORPC-817C-C-G-(GK)
  • ORPC-815-C-G vs ORPC-817MB-C-G-(GK)
  • ORPC-815-C-G vs ORPC-817MC-C-G-(GK)
  • ORPC-815-C-G vs ORPC-814A-C-G
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend