Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Optek Technology OPIA800DTU
OPIA800DTU
Obsolete
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 2.5KV DARL W/BASE 8DIP
Manufacturer:
Optek Technology
Datasheet:
OPIA800DTU Datasheet
History Price: Obsolete
In Stock: 45730
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
OPIA800DTU Specification
Specification
Part No
OPIA800DTU
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Optek Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
300% @ 1.6mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
2µs, 7µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
7V
Current - Output / Channel
60mA
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
20 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 115 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
OPIA800DTU PDF Datasheet
OPIA800DTU Datasheet
Click and Download: OPIA800DTU Datasheet
OPIA800DTU Related Parts
OPIA414BTUA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA500BTU
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA500BTR
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA4N35DTUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6DIP
OPIA4N35ATUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N35ATRE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N33DTU
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA5010DTUE
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA414BTRA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA409CTU
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA408CTUE
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA407CTU
Optek Technology
OPTOISOLATOR 2.5KV TRANS 4-SSOP
OPIA800DTU Compare Parts
OPIA800DTU vs OPI7002
OPIA800DTU vs OPI1270-032
OPIA800DTU vs OPI7010
OPIA800DTU vs OPI150
OPIA800DTU vs OPI1264C
OPIA800DTU vs OPI1270-026
OPIA800DTU vs OPI110C
OPIA800DTU vs OPI110
OPIA800DTU vs OPI120
OPIA800DTU vs OPI1264
OPIA800DTU vs OPI1264A
OPIA800DTU vs OPI1264B
OPIA800DTU vs OPI110A
OPIA800DTU vs OPIA4010DTU
OPIA800DTU vs OPIA401BTU
OPIA800DTU vs OPIA401BTR
OPIA800DTU vs OPIA2210ATUE
OPIA800DTU vs OPIA2210DTUE
OPIA800DTU vs OPIA4010ATR
OPIA800DTU vs OPIA4010ATU
OPIA800DTU vs OPI7340
OPIA800DTU vs OPI210
OPIA800DTU vs OPIA403BTR
OPIA800DTU vs OPI7320
OPIA800DTU vs OPIA1210ATRE
OPIA800DTU vs OPIA1210ATUE
OPIA800DTU vs OPIA1210DTUE
OPIA800DTU vs OPIA2110ATRE
OPIA800DTU vs OPIA2110ATUE
OPIA800DTU vs OPIA2110DTUE
OPIA800DTU vs OPIA402BTR
OPIA800DTU vs OPI211
OPIA800DTU vs OPIA403BTU
OPIA800DTU vs OPIA814DTUA
OPIA800DTU vs OPIA402BTU
OPIA800DTU vs OPIA6010ATUA
OPIA800DTU vs OPIA6010DTUA
OPIA800DTU vs OPIA801DTU
OPIA800DTU vs OPIA802DTU
OPIA800DTU vs OPIA803DTU
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.