Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Optek Technology OPIA6010DTUA
OPIA6010DTUA
Obsolete
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 5KV TRANS W/BASE 6DIP
Manufacturer:
Optek Technology
Datasheet:
OPIA6010DTUA Datasheet
History Price: Obsolete
In Stock: 44560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
OPIA6010DTUA Specification
Specification
Part No
OPIA6010DTUA
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Optek Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
60% @ 1mA
Current Transfer Ratio (Max)
600% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
5µs, 4µs
Input Type
AC, DC
Output Type
Transistor with Base
Voltage - Output (Max)
60V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
OPIA6010DTUA PDF Datasheet
OPIA6010DTUA Datasheet
Click and Download: OPIA6010DTUA Datasheet
OPIA6010DTUA Related Parts
OPIA414BTUA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA500BTU
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA500BTR
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA4N35DTUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6DIP
OPIA4N35ATUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N35ATRE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N33DTU
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA5010DTUE
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA414BTRA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA409CTU
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA408CTUE
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA407CTU
Optek Technology
OPTOISOLATOR 2.5KV TRANS 4-SSOP
OPIA6010DTUA Compare Parts
OPIA6010DTUA vs OPI7002
OPIA6010DTUA vs OPI1270-032
OPIA6010DTUA vs OPI7010
OPIA6010DTUA vs OPI150
OPIA6010DTUA vs OPI1264C
OPIA6010DTUA vs OPI1270-026
OPIA6010DTUA vs OPI110C
OPIA6010DTUA vs OPI110
OPIA6010DTUA vs OPI120
OPIA6010DTUA vs OPI1264
OPIA6010DTUA vs OPI1264A
OPIA6010DTUA vs OPI1264B
OPIA6010DTUA vs OPI110A
OPIA6010DTUA vs OPIA4010DTU
OPIA6010DTUA vs OPIA401BTU
OPIA6010DTUA vs OPIA401BTR
OPIA6010DTUA vs OPIA2210ATUE
OPIA6010DTUA vs OPIA2210DTUE
OPIA6010DTUA vs OPIA4010ATR
OPIA6010DTUA vs OPIA4010ATU
OPIA6010DTUA vs OPI7340
OPIA6010DTUA vs OPI210
OPIA6010DTUA vs OPIA403BTR
OPIA6010DTUA vs OPI7320
OPIA6010DTUA vs OPIA1210ATRE
OPIA6010DTUA vs OPIA1210ATUE
OPIA6010DTUA vs OPIA1210DTUE
OPIA6010DTUA vs OPIA2110ATRE
OPIA6010DTUA vs OPIA2110ATUE
OPIA6010DTUA vs OPIA2110DTUE
OPIA6010DTUA vs OPIA402BTR
OPIA6010DTUA vs OPI211
OPIA6010DTUA vs OPIA403BTU
OPIA6010DTUA vs OPIA814DTUA
OPIA6010DTUA vs OPIA402BTU
OPIA6010DTUA vs OPIA6010ATUA
OPIA6010DTUA vs OPIA800DTU
OPIA6010DTUA vs OPIA801DTU
OPIA6010DTUA vs OPIA802DTU
OPIA6010DTUA vs OPIA803DTU
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.