Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Optek Technology OPIA403BTU
OPIA403BTU
Obsolete
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 3.75KV DARLINGTON 4SOP
Manufacturer:
Optek Technology
Datasheet:
OPIA403BTU Datasheet
History Price: Obsolete
In Stock: 38740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
OPIA403BTU Specification
Specification
Part No
OPIA403BTU
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Optek Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
600% @ 1mA
Current Transfer Ratio (Max)
7500% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
60µs, 53µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
35V
Current - Output / Channel
150mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1V
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SOP (2.54mm)
OPIA403BTU PDF Datasheet
OPIA403BTU Datasheet
Click and Download: OPIA403BTU Datasheet
OPIA403BTU Related Parts
OPIA414BTUA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA500BTU
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA500BTR
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA4N35DTUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6DIP
OPIA4N35ATUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N35ATRE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N33DTU
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA5010DTUE
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA414BTRA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA409CTU
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA408CTUE
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA407CTU
Optek Technology
OPTOISOLATOR 2.5KV TRANS 4-SSOP
OPIA403BTU Compare Parts
OPIA403BTU vs OPI7002
OPIA403BTU vs OPI1270-032
OPIA403BTU vs OPI7010
OPIA403BTU vs OPI150
OPIA403BTU vs OPI1264C
OPIA403BTU vs OPI1270-026
OPIA403BTU vs OPI110C
OPIA403BTU vs OPI110
OPIA403BTU vs OPI120
OPIA403BTU vs OPI1264
OPIA403BTU vs OPI1264A
OPIA403BTU vs OPI1264B
OPIA403BTU vs OPI110A
OPIA403BTU vs OPIA4010DTU
OPIA403BTU vs OPIA401BTU
OPIA403BTU vs OPIA401BTR
OPIA403BTU vs OPIA2210ATUE
OPIA403BTU vs OPIA2210DTUE
OPIA403BTU vs OPIA4010ATR
OPIA403BTU vs OPIA4010ATU
OPIA403BTU vs OPI7340
OPIA403BTU vs OPI210
OPIA403BTU vs OPIA403BTR
OPIA403BTU vs OPI7320
OPIA403BTU vs OPIA1210ATRE
OPIA403BTU vs OPIA1210ATUE
OPIA403BTU vs OPIA1210DTUE
OPIA403BTU vs OPIA2110ATRE
OPIA403BTU vs OPIA2110ATUE
OPIA403BTU vs OPIA2110DTUE
OPIA403BTU vs OPIA402BTR
OPIA403BTU vs OPI211
OPIA403BTU vs OPIA814DTUA
OPIA403BTU vs OPIA402BTU
OPIA403BTU vs OPIA6010ATUA
OPIA403BTU vs OPIA6010DTUA
OPIA403BTU vs OPIA800DTU
OPIA403BTU vs OPIA801DTU
OPIA403BTU vs OPIA802DTU
OPIA403BTU vs OPIA803DTU
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.