Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Optek Technology OPIA401BTU
OPIA401BTU
Obsolete
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 3.75KV DARLINGTON 4SOP
Manufacturer:
Optek Technology
Datasheet:
OPIA401BTU Datasheet
History Price: Obsolete
In Stock: 37180
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
OPIA401BTU Specification
Specification
Part No
OPIA401BTU
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Optek Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
1000% @ 1mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
100µs, 20µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
300V
Current - Output / Channel
150mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1.5V
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SOP (2.54mm)
OPIA401BTU PDF Datasheet
OPIA401BTU Datasheet
Click and Download: OPIA401BTU Datasheet
OPIA401BTU Related Parts
OPIA414BTUA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA500BTU
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA500BTR
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA4N35DTUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6DIP
OPIA4N35ATUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N35ATRE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N33DTU
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA5010DTUE
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA414BTRA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA409CTU
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA408CTUE
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA407CTU
Optek Technology
OPTOISOLATOR 2.5KV TRANS 4-SSOP
OPIA401BTU Compare Parts
OPIA401BTU vs OPI7002
OPIA401BTU vs OPI1270-032
OPIA401BTU vs OPI7010
OPIA401BTU vs OPI150
OPIA401BTU vs OPI1264C
OPIA401BTU vs OPI1270-026
OPIA401BTU vs OPI110C
OPIA401BTU vs OPI110
OPIA401BTU vs OPI120
OPIA401BTU vs OPI1264
OPIA401BTU vs OPI1264A
OPIA401BTU vs OPI1264B
OPIA401BTU vs OPI110A
OPIA401BTU vs OPIA4010DTU
OPIA401BTU vs OPIA401BTR
OPIA401BTU vs OPIA2210ATUE
OPIA401BTU vs OPIA2210DTUE
OPIA401BTU vs OPIA4010ATR
OPIA401BTU vs OPIA4010ATU
OPIA401BTU vs OPI7340
OPIA401BTU vs OPI210
OPIA401BTU vs OPIA403BTR
OPIA401BTU vs OPI7320
OPIA401BTU vs OPIA1210ATRE
OPIA401BTU vs OPIA1210ATUE
OPIA401BTU vs OPIA1210DTUE
OPIA401BTU vs OPIA2110ATRE
OPIA401BTU vs OPIA2110ATUE
OPIA401BTU vs OPIA2110DTUE
OPIA401BTU vs OPIA402BTR
OPIA401BTU vs OPI211
OPIA401BTU vs OPIA403BTU
OPIA401BTU vs OPIA814DTUA
OPIA401BTU vs OPIA402BTU
OPIA401BTU vs OPIA6010ATUA
OPIA401BTU vs OPIA6010DTUA
OPIA401BTU vs OPIA800DTU
OPIA401BTU vs OPIA801DTU
OPIA401BTU vs OPIA802DTU
OPIA401BTU vs OPIA803DTU
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.