Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Optek Technology OPIA1210ATRE
OPIA1210ATRE
Obsolete
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Manufacturer:
Optek Technology
Datasheet:
OPIA1210ATRE Datasheet
History Price: Obsolete
In Stock: 5690
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
OPIA1210ATRE Specification
Specification
Part No
OPIA1210ATRE
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Optek Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
2µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
350V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
OPIA1210ATRE PDF Datasheet
OPIA1210ATRE Datasheet
Click and Download: OPIA1210ATRE Datasheet
OPIA1210ATRE Related Parts
OPIA414BTUA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA500BTU
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA500BTR
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA4N35DTUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6DIP
OPIA4N35ATUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N35ATRE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N33DTU
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA5010DTUE
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA414BTRA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA409CTU
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA408CTUE
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA407CTU
Optek Technology
OPTOISOLATOR 2.5KV TRANS 4-SSOP
OPIA1210ATRE Compare Parts
OPIA1210ATRE vs OPI7002
OPIA1210ATRE vs OPI1270-032
OPIA1210ATRE vs OPI7010
OPIA1210ATRE vs OPI150
OPIA1210ATRE vs OPI1264C
OPIA1210ATRE vs OPI1270-026
OPIA1210ATRE vs OPI110C
OPIA1210ATRE vs OPI110
OPIA1210ATRE vs OPI120
OPIA1210ATRE vs OPI1264
OPIA1210ATRE vs OPI1264A
OPIA1210ATRE vs OPI1264B
OPIA1210ATRE vs OPI110A
OPIA1210ATRE vs OPIA4010DTU
OPIA1210ATRE vs OPIA401BTU
OPIA1210ATRE vs OPIA401BTR
OPIA1210ATRE vs OPIA2210ATUE
OPIA1210ATRE vs OPIA2210DTUE
OPIA1210ATRE vs OPIA4010ATR
OPIA1210ATRE vs OPIA4010ATU
OPIA1210ATRE vs OPI7340
OPIA1210ATRE vs OPI210
OPIA1210ATRE vs OPIA403BTR
OPIA1210ATRE vs OPI7320
OPIA1210ATRE vs OPIA1210ATUE
OPIA1210ATRE vs OPIA1210DTUE
OPIA1210ATRE vs OPIA2110ATRE
OPIA1210ATRE vs OPIA2110ATUE
OPIA1210ATRE vs OPIA2110DTUE
OPIA1210ATRE vs OPIA402BTR
OPIA1210ATRE vs OPI211
OPIA1210ATRE vs OPIA403BTU
OPIA1210ATRE vs OPIA814DTUA
OPIA1210ATRE vs OPIA402BTU
OPIA1210ATRE vs OPIA6010ATUA
OPIA1210ATRE vs OPIA6010DTUA
OPIA1210ATRE vs OPIA800DTU
OPIA1210ATRE vs OPIA801DTU
OPIA1210ATRE vs OPIA802DTU
OPIA1210ATRE vs OPIA803DTU
Customer Reviews
4.95 out of 5.00 stars from 97 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.