Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Optek Technology OPI1264A
OPI1264A
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISOLATOR 15KV TRANS AXIAL
Manufacturer:
Optek Technology
Datasheet:
OPI1264A Datasheet
History Price: $3.22
In Stock: 19360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
OPI1264A Specification
Specification
Part No
OPI1264A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Optek Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
15000VDC
Current Transfer Ratio (Min)
25% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.6V (Max)
Current - DC Forward (If) (Max)
40 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
Axial - 4 Leads
Supplier Device Package
Axial
OPI1264A PDF Datasheet
OPI1264A Datasheet
Click and Download: OPI1264A Datasheet
OPI1264A Related Parts
OPIA414BTUA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA500BTU
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA500BTR
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA4N35DTUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6DIP
OPIA4N35ATUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N35ATRE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N33DTU
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA5010DTUE
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA414BTRA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA409CTU
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA408CTUE
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA407CTU
Optek Technology
OPTOISOLATOR 2.5KV TRANS 4-SSOP
OPI1264A Compare Parts
OPI1264A vs OPI7002
OPI1264A vs OPI1270-032
OPI1264A vs OPI7010
OPI1264A vs OPI150
OPI1264A vs OPI1264C
OPI1264A vs OPI1270-026
OPI1264A vs OPI110C
OPI1264A vs OPI110
OPI1264A vs OPI120
OPI1264A vs OPI1264
OPI1264A vs OPI1264B
OPI1264A vs OPI110A
OPI1264A vs OPIA4010DTU
OPI1264A vs OPIA401BTU
OPI1264A vs OPIA401BTR
OPI1264A vs OPIA2210ATUE
OPI1264A vs OPIA2210DTUE
OPI1264A vs OPIA4010ATR
OPI1264A vs OPIA4010ATU
OPI1264A vs OPI7340
OPI1264A vs OPI210
OPI1264A vs OPIA403BTR
OPI1264A vs OPI7320
OPI1264A vs OPIA1210ATRE
OPI1264A vs OPIA1210ATUE
OPI1264A vs OPIA1210DTUE
OPI1264A vs OPIA2110ATRE
OPI1264A vs OPIA2110ATUE
OPI1264A vs OPIA2110DTUE
OPI1264A vs OPIA402BTR
OPI1264A vs OPI211
OPI1264A vs OPIA403BTU
OPI1264A vs OPIA814DTUA
OPI1264A vs OPIA402BTU
OPI1264A vs OPIA6010ATUA
OPI1264A vs OPIA6010DTUA
OPI1264A vs OPIA800DTU
OPI1264A vs OPIA801DTU
OPI1264A vs OPIA802DTU
OPI1264A vs OPIA803DTU
Customer Reviews
4.95 out of 5.00 stars from 158 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.