Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Optek Technology OPI120
OPI120
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 15KV TRANS W/BASE AXIAL
Manufacturer:
Optek Technology
Datasheet:
OPI120 Datasheet
History Price: $12.07
In Stock: 38880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
OPI120 Specification
Specification
Part No
OPI120
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Optek Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
15000VDC
Current Transfer Ratio (Min)
20% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
2µs, 2µs
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
25V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.5V (Max)
Current - DC Forward (If) (Max)
150 mA
Vce Saturation (Max)
500mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
Axial - 5 Leads
Supplier Device Package
Axial
OPI120 PDF Datasheet
OPI120 Datasheet
Click and Download: OPI120 Datasheet
OPI120 Related Parts
OPIA414BTUA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA500BTU
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA500BTR
Optek Technology
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPIA4N35DTUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6DIP
OPIA4N35ATUE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N35ATRE
Optek Technology
OPTOISO 5KV TRANS W/BASE 6SMD
OPIA4N33DTU
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA5010DTUE
Optek Technology
OPTOISO 5KV DARL W/BASE 6DIP
OPIA414BTRA
Optek Technology
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPIA409CTU
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA408CTUE
Optek Technology
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPIA407CTU
Optek Technology
OPTOISOLATOR 2.5KV TRANS 4-SSOP
OPI120 Compare Parts
OPI120 vs OPI7002
OPI120 vs OPI1270-032
OPI120 vs OPI7010
OPI120 vs OPI150
OPI120 vs OPI1264C
OPI120 vs OPI1270-026
OPI120 vs OPI110C
OPI120 vs OPI110
OPI120 vs OPI1264
OPI120 vs OPI1264A
OPI120 vs OPI1264B
OPI120 vs OPI110A
OPI120 vs OPIA4010DTU
OPI120 vs OPIA401BTU
OPI120 vs OPIA401BTR
OPI120 vs OPIA2210ATUE
OPI120 vs OPIA2210DTUE
OPI120 vs OPIA4010ATR
OPI120 vs OPIA4010ATU
OPI120 vs OPI7340
OPI120 vs OPI210
OPI120 vs OPIA403BTR
OPI120 vs OPI7320
OPI120 vs OPIA1210ATRE
OPI120 vs OPIA1210ATUE
OPI120 vs OPIA1210DTUE
OPI120 vs OPIA2110ATRE
OPI120 vs OPIA2110ATUE
OPI120 vs OPIA2110DTUE
OPI120 vs OPIA402BTR
OPI120 vs OPI211
OPI120 vs OPIA403BTU
OPI120 vs OPIA814DTUA
OPI120 vs OPIA402BTU
OPI120 vs OPIA6010ATUA
OPI120 vs OPIA6010DTUA
OPI120 vs OPIA800DTU
OPI120 vs OPIA801DTU
OPI120 vs OPIA802DTU
OPI120 vs OPIA803DTU
Customer Reviews
4.95 out of 5.00 stars from 102 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.