☰
HCC1000
HCC1000
Active
Description:  RADIATION CAPABLE OPTOISOLATOR M
Manufacturer:  Optek Technology
Datasheet:   HCC1000 Datasheet
History Price: $94.9025
In Stock: 14500
HCC1000 Specification
Specification
Part No
HCC1000
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Optek Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
1000VDC
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
20µs, 20µs (Max)
Input Type
DC
Output Type
-
Voltage - Output (Max)
40V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.9V (Max)
Current - DC Forward (If) (Max)
40 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-78-6 Metal Can
Supplier Device Package
TO-78-6
HCC1000 PDF Datasheet
HCC1000 Related Parts
HCC242TX
HCC242TX
Optek Technology
OPTOISOLATOR 1KV TRANS 4-CLCC
HCC242
HCC242
Optek Technology
OPTOISOLATOR 1KV TRANS 4-CLCC
HCC1002
HCC1002
Optek Technology
RADIATION CAPABLE OPTOISOLATOR 4
HCC240TX
HCC240TX
Optek Technology
OPTOISOLATOR 1KV TRANSISTOR 4SMD
HCC240TXV
HCC240TXV
Optek Technology
OPTOISOLATOR 1KV TRANSISTOR 4SMD
HCC242TXV
HCC242TXV
Optek Technology
OPTOISOLATOR 1KV TRANS 4-CLCC
HCC240
HCC240
Optek Technology
OPTOISOLATOR 1KV TRANSISTOR 4SMD
HCC1001
HCC1001
Optek Technology
RADIATION CAPABLE OPTOISOLATOR 6
HCC248
HCC248
Optek Technology
OPTOISOLTR 1KV TRANS W/BASE SMD
HCC1000 Compare Parts
  • HCC1000 vs HCC242TXV
  • HCC1000 vs HCC240TXV
  • HCC1000 vs HCC240TX
  • HCC1000 vs HCC1002
  • HCC1000 vs HCC242
  • HCC1000 vs HCC242TX
  • HCC1000 vs HCC248
  • HCC1000 vs HCC1001
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****