☰
4N28VM
4N28VM
Obsolete
Description:  OPTOISO 4.17KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   4N28VM Datasheet
History Price: Obsolete
In Stock: 5520
4N28VM Specification
Specification
Part No
4N28VM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
4170Vrms
Current Transfer Ratio (Min)
10% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
2µs, 2µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.18V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
500mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
4N28VM PDF Datasheet
4N28VM Related Parts
4N25
4N25
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N26TVM
4N26TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N26SM
4N26SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N26X
4N26X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
4N27-X000
4N27-X000
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N26SR2M
4N26SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25SM
4N25SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25SR2M
4N25SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25-000E
4N25-000E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6DIP
4N25-060E
4N25-060E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6DIP
4N25-300E
4N25-300E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6SMD
4N25-360E
4N25-360E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6SMD
4N28VM Compare Parts
  • 4N28VM vs 4N29W
  • 4N28VM vs 4N29TVM
  • 4N28VM vs 4N29SD
  • 4N28VM vs 4N29TM
  • 4N28VM vs 4N27VM
  • 4N28VM vs 4N28TM
  • 4N28VM vs 4N28SVM
  • 4N28VM vs 4N28SR2M
  • 4N28VM vs 4N28SD
  • 4N28VM vs 4N28(SHORT,F)
  • 4N28VM vs 4N28
  • 4N28VM vs 4N26FM
  • 4N28VM vs 4N27W
  • 4N28VM vs 4N27TVM
  • 4N28VM vs 4N27TM
  • 4N28VM vs 4N27SR2VM
  • 4N28VM vs 4N27SD
  • 4N28VM vs 4N25TM
  • 4N28VM vs 4N263S
  • 4N28VM vs 4N26300W
  • 4N28VM vs 4N26300
  • 4N28VM vs 4N25W
  • 4N28VM vs 4N28W
  • 4N28VM vs 4N25SVM
  • 4N28VM vs 4N293SD
  • 4N28VM vs 4N293S
  • 4N28VM vs 4N29300W
  • 4N28VM vs 4N28S
  • 4N28VM vs 4N26(SHORT,F)
  • 4N28VM vs 4N28300
  • 4N28VM vs 4N26FR2M
  • 4N28VM vs 4N28FVM
  • 4N28VM vs 4N28FR2VM
  • 4N28VM vs 4N28FR2M
  • 4N28VM vs 4N28FM
  • 4N28VM vs 4N283SD
  • 4N28VM vs 4N28300W
  • 4N28VM vs 4N283S
  • 4N28VM vs 4N263SD
  • 4N28VM vs 4N253SD
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.