TIL923
TIL923
Active
Description:  DARLINGTON OUTPUT OPTOCOUPLER
Manufacturer:  Texas Instruments
Datasheet:   TIL923 Datasheet
History Price: $0.25
In Stock: 7400
TIL923 Specification
Specification
Part No
TIL923
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
TIL923 PDF Datasheet
TIL923 Related Parts
TIL1113SD
TIL1113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111300W
TIL111300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111300
TIL111300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111
TIL111
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111FM
TIL111FM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SR2M
TIL117SR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SM
TIL117SM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL1113S
TIL1113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111FVM
TIL111FVM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2VM
TIL111FR2VM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2M
TIL111FR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL113SD
TIL113SD
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
TIL923 Description
Introduction to Texas Instruments TIL923

The Texas Instruments TIL923 is a high-performance optocoupler designed for applications requiring electrical isolation between different circuit parts while facilitating signal transmission. This device is particularly useful in industrial automation, telecommunications, and power supply circuits where noise immunity and signal integrity are critical.

Key Specifications

1. Isolation Voltage: The TIL923 provides a high isolation voltage of up to 5,000 VRMS. This level of isolation ensures that the input and output sides are electrically separated, protecting sensitive components from high voltage spikes and transients.

2. Output Type: The TIL923 features a phototransistor output, which allows for efficient signal transmission with minimal distortion. This output type is suitable for interfacing with various digital circuits and microcontrollers.

3. Input Current Range: The device operates with an input current range from 5 mA to 20 mA. This flexibility allows it to be driven by standard logic levels while ensuring reliable operation across a variety of applications.

4. Transfer Ratio (CTR): The current transfer ratio (CTR) of the TIL923 is typically between 100% to 500% at an input current of 10 mA. This high CTR indicates that the output current can be significantly higher than the input current, providing effective signal amplification.

5. Propagation Delay: The typical propagation delay time for the TIL923 is around 15 µs, with rise and fall times typically in the range of 10 µs. These timing characteristics make it suitable for applications requiring fast response times while maintaining reliable data transmission.

6. Temperature Range: The operating temperature range for the TIL923 extends from -40°C to +100°C. This wide temperature tolerance ensures that the device can function effectively in harsh environments typical in industrial applications.

7. Package Options: The TIL923 is available in multiple package types, including DIP-8 and SOIC-8 packages, allowing for flexible integration into various PCB layouts and designs.

8. Output Voltage Range: The output voltage range of the TIL923 can reach up to 30 V when powered appropriately, making it versatile enough for various applications that require different output levels.

9. Common Mode Rejection Ratio (CMRR): The common mode rejection ratio of the TIL923 is typically around 30 dB at a frequency of 60 Hz. This feature helps reduce interference from common-mode signals, enhancing overall system performance in noisy environments.

10. Applications: The TIL923 is widely used in applications such as data communication systems, isolated switching power supplies, motor control systems, and any application requiring electrical isolation between input and output circuits.

Conclusion

The Texas Instruments TIL923 optocoupler offers robust performance characteristics suitable for a wide range of applications requiring electrical isolation and reliable signal transmission. With its high isolation voltage, excellent transfer ratio, and wide operating temperature range, it stands out as an essential component in modern electronic designs where safety and reliability are paramount. Whether used in industrial automation or consumer electronics, the TIL923 provides designers with a dependable solution tailored to meet their specific needs effectively.
TIL923 Compare Parts
  • TIL923 vs TIL117VM
  • TIL923 vs TIL195
  • TIL923 vs TIL921
  • TIL923 vs TIL300DCS
  • TIL923 vs TIL918B
  • TIL923 vs TIL921B
  • TIL923 vs TIL922
  • TIL923 vs TIL922B
  • TIL923 vs TIL925A
  • TIL923 vs TIL919
  • TIL923 vs TIL195A
  • TIL923 vs TIL195B
  • TIL923 vs TIL117M
  • TIL923 vs TIL117M
  • TIL923 vs TIL117SR2VM
  • TIL923 vs TIL113SM
  • TIL923 vs TIL111VM
  • TIL923 vs TIL113M
  • TIL923 vs TIL112
  • TIL923 vs TIL111VM
  • TIL923 vs TIL111SR2VM
  • TIL923 vs TIL111SVM
  • TIL923 vs TIL111TM
  • TIL923 vs TIL111TVM
  • TIL923 vs TIL111SD
  • TIL923 vs TIL111SR2M
  • TIL923 vs TIL111SM
  • TIL923 vs TIL111S
  • TIL923 vs TIL117TVM
  • TIL923 vs TIL111W
  • TIL923 vs TIL113
  • TIL923 vs TIL113300
  • TIL923 vs TIL113300W
  • TIL923 vs TIL1133S
  • TIL923 vs TIL1133SD
  • TIL923 vs TIL113S
  • TIL923 vs TIL113W
  • TIL923 vs TIL117FM
  • TIL923 vs TIL117FR2M
  • TIL923 vs TIL117FR2VM
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended