☰
SL5504
SL5504
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   SL5504 Datasheet
History Price: Obsolete
In Stock: 34260
SL5504 Specification
Specification
Part No
SL5504
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
25% @ 10mA
Current Transfer Ratio (Max)
400% @ 10mA
Turn On / Turn Off Time (Typ)
50µs, 150µs (Max)
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
80V
Current - Output / Channel
100mA
Voltage - Forward (Vf) (Typ)
1.23V
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
SL5504 PDF Datasheet
SL5504 Related Parts
SL55113S
SL55113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
SL5583W
SL5583W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
SL5583300W
SL5583300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
SL5582W
SL5582W
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
SL5582300W
SL5582300W
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
SL5511W
SL5511W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
SL5511SD
SL5511SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
SL55113SD
SL55113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
SL5511300W
SL5511300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
SL5504W
SL5504W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
SL5504SD
SL5504SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
SL5504S
SL5504S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
SL5504 Description
The onsemi SL5504 is a highly integrated linear voltage regulator designed for precise, low-noise power supply applications in consumer, industrial, and communications systems. It is a high-voltage, low-dropout (LDO) regulator optimized for delivering stable output voltage under varying load conditions while maintaining minimal quiescent current. The device integrates features such as thermal shutdown, current limiting, and reverse voltage protection, providing robust operation in harsh environments and space-constrained designs. It supports high-precision analog and digital circuits, microcontrollers, sensors, and RF modules requiring stable supply voltage with low output noise.

## Electrical Characteristics

* Regulator Type: Linear low-dropout (LDO) voltage regulator
* Output Voltage (VOUT): 5 V nominal
* Input Voltage Range (VIN): 6 V to 40 V
* Output Current (IOUT): 0 to 500 mA continuous
* Dropout Voltage: 0.5 V typical at 500 mA load
* Quiescent Current (IQ): 2 mA typical at no load
* Load Regulation: 0.05% typical over 0–500 mA
* Line Regulation: 0.01% typical over full VIN range
* Output Voltage Tolerance: ±2% over temperature and load range
* Thermal Shutdown Threshold: 150°C typical
* Short-Circuit Current Limit: 600 mA typical

These electrical characteristics allow the SL5504 to provide high-accuracy voltage regulation suitable for sensitive analog and digital circuits, even under dynamic load conditions and wide input voltage fluctuations.

## Performance and Noise

* Output Noise: 50 μVRMS typical over 10 Hz to 100 kHz
* Power Supply Rejection Ratio (PSRR): 65 dB typical at 1 kHz
* Load Transient Response: <50 mV typical deviation for 100 mA to 500 mA step
* Start-Up Time: 1 ms typical at nominal VIN and VOUT
* Dropout Performance: Low dropout voltage allows extended battery operation in portable systems
* Fast Transient Recovery: Maintains output stability during rapid changes in load current

The low-noise, high-PSRR performance makes the device ideal for powering RF circuits, microcontrollers, analog-to-digital converters, and other precision electronics that require a clean power supply.

## Protection Features

* Thermal Shutdown: Device disables output when junction temperature exceeds 150°C, with automatic recovery
* Overcurrent Protection: Limits output current to prevent device damage during fault conditions
* Short-Circuit Protection: Internal foldback ensures safe operation during output short events
* Reverse Voltage Protection: Tolerates accidental reverse-battery connection without damage
* Output Capacitor Compatibility: Stable operation with 4.7 μF to 22 μF ceramic or low-ESR tantalum capacitors

These protection mechanisms ensure high reliability in automotive, industrial, and portable applications, preventing damage under abnormal operating conditions.

## Thermal and Mechanical Characteristics

* Package Type: TO-263 (D2PAK) or similar high-power surface-mount package
* Maximum Junction Temperature (TJ): 150°C
* Storage Temperature Range (TSTG): -65°C to +150°C
* Thermal Resistance Junction-to-Ambient (θJA): 30°C/W typical on standard PCB
* Thermal Resistance Junction-to-Case (θJC): 5°C/W typical
* Mounting: Surface-mount, compatible with automated reflow soldering

The thermal performance of the package allows continuous operation at high load currents while maintaining safe junction temperatures.

## Applications

* Power supply for microcontrollers, DSPs, and FPGAs
* RF modules and wireless communication equipment
* Industrial control systems and instrumentation
* Consumer electronics requiring low-noise, high-precision voltage
* Automotive low-voltage electronic subsystems
* Battery-powered devices where dropout voltage and efficiency are critical

The combination of high input voltage range, low dropout, low noise, and integrated protection makes the SL5504 versatile for powering a broad range of electronic devices.

## Summary

The onsemi SL5504 is a 5 V fixed, low-dropout linear regulator capable of supplying up to 500 mA of continuous current. It operates over a wide input voltage range from 6 V to 40 V, making it suitable for automotive, industrial, and consumer electronics applications. The device provides precise voltage regulation with ±2% tolerance, low output noise (50 μVRMS), and high PSRR (65 dB at 1 kHz). It features robust protection mechanisms, including thermal shutdown, overcurrent and short-circuit protection, and reverse voltage tolerance. Packaged in a TO-263 (D2PAK) surface-mount form, the SL5504 offers excellent thermal performance with θJA of 30°C/W, supporting continuous operation at high currents. Its combination of low dropout, high precision, fast transient response, and integrated protection makes it ideal for powering microcontrollers, RF modules, analog circuits, and other sensitive electronics requiring reliable, low-noise supply voltage.
SL5504 Compare Parts
  • SL5504 vs SL5500
  • SL5504 vs SL5500300
  • SL5504 vs SL5500300W
  • SL5504 vs SL55003S
  • SL5504 vs SL55003SD
  • SL5504 vs SL5500S
  • SL5504 vs SL5500W
  • SL5504 vs SL5501300W
  • SL5504 vs SL55013S
  • SL5504 vs SL55013SD
  • SL5504 vs SL5501S
  • SL5504 vs SL5501SD
  • SL5504 vs SL5501W
  • SL5504 vs SL5500SD
  • SL5504 vs SL5504300W
  • SL5504 vs SL5511S
  • SL5504 vs SL55043S
  • SL5504 vs SL55043SD
  • SL5504 vs SL5504S
  • SL5504 vs SL5504SD
  • SL5504 vs SL5504W
  • SL5504 vs SL5511300W
  • SL5504 vs SL55113SD
  • SL5504 vs SL5511SD
  • SL5504 vs SL5511W
  • SL5504 vs SL5582300W
  • SL5504 vs SL5582W
  • SL5504 vs SL5583300W
  • SL5504 vs SL5583W
  • SL5504 vs SL55113S
  • SL5504 vs SL5501
  • SL5504 vs SL5504300
  • SL5504 vs SL5501300
  • SL5504 vs SL5511
  • SL5504 vs SL5511300
  • SL5504 vs SL5583W
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks