NCV57090CDWR2G
NCV57090CDWR2G
Active
Description:  ISOLATED HIGH CURRENT GATE DRIVE
Manufacturer:  onsemi
History Price: $1.5448
In Stock: 27790
NCV57090CDWR2G Specification
Specification
Part No
NCV57090CDWR2G
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
100kV/µs
Propagation Delay tpLH / tpHL (Max)
90ns, 90ns
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
13ns, 13ns
Current - Output High, Low
6.5A, 6.5A
Current - Peak Output
6.5A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
0V ~ 32V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
Approval Agency
VDE
NCV57090CDWR2G PDF Datasheet
NCV57090CDWR2G Related Parts
NCV57090ADWR2G
NCV57090ADWR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCV57090BDWR2G
NCV57090BDWR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCV57085DR2G
NCV57085DR2G
onsemi
ISOLATED COMPACT IGBT GATE DRIVE
NCV57084DR2G
NCV57084DR2G
onsemi
ISOLATED COMPACT IGBT GATE DRIVE
NCV57090EDWR2G
NCV57090EDWR2G
onsemi
ISOLATED DRIVER IN 8-PIN WIDE BO
NCV57090FDWR2G
NCV57090FDWR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCV57081ADR2G
NCV57081ADR2G
onsemi
ISOLATED DRIVER IN A COMPACT 8-P
NCV57256DR2G
NCV57256DR2G
onsemi
ISOLATED DUAL OUTPUT MOSFET DRIV
NCV57091ADWR2G
NCV57091ADWR2G
onsemi
ISOLATED DRIVER IN 8-PIN WIDE BO
NCV57091BDWR2G
NCV57091BDWR2G
onsemi
ISOLATED DRIVER IN 8-PIN WIDE BO
NCV57091CDWR2G
NCV57091CDWR2G
onsemi
ISOLATED DRIVER IN 8-PIN WIDE BO
NCV57255DR2G
NCV57255DR2G
onsemi
ISOLATED DUAL OUTPUT IGBT DRIVER
NCV57090CDWR2G Description
Overview of onsemi NCV57090CDWR2G

The onsemi NCV57090CDWR2G is a multi-phase, synchronous buck controller designed for high-efficiency DC-DC power conversion in automotive and industrial applications. It is specifically engineered to handle the demands of power management in critical automotive systems, providing precise voltage regulation and low power consumption. With its advanced control features, the NCV57090CDWR2G is ideal for applications such as powertrain electronics, automotive sensors, and embedded systems requiring stable power delivery, high reliability, and energy efficiency.

---

Key Specifications:

1. Type: Multi-Phase Synchronous Buck Controller
2. Input Voltage Range: The device supports an input voltage range of 4.5V to 28V, making it suitable for a wide range of automotive and industrial power supply systems.
3. Output Voltage: The NCV57090CDWR2G can be configured to deliver adjustable output voltages ranging from 0.8V to 5.0V, making it versatile for different voltage rails.
4. Phase Count: It supports up to 6 phases in a synchronous buck configuration, improving efficiency and reducing thermal dissipation, especially at higher current loads.
5. Output Current Capability: The device is designed to drive high-current outputs, with the ability to manage up to 40A of continuous output current across all phases.
6. Control Method: The NCV57090CDWR2G utilizes voltage-mode control with adaptive dead-time control for efficient switching and minimal power loss.
7. Operating Frequency: It supports a flexible switching frequency range from 200 kHz to 1 MHz, allowing designers to optimize for efficiency or reduce component size based on specific application requirements.
8. Package Type: The NCV57090CDWR2G is packaged in a 24-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications and offers a robust connection to the PCB.

---

Performance Characteristics:

* High Efficiency: The synchronous buck design ensures that the NCV57090CDWR2G achieves high efficiency, typically over 90% in most operating conditions. This is critical for minimizing power losses and heat generation in automotive and industrial power supplies.
* Adaptive Dead-Time Control: The controller features adaptive dead-time control to prevent overlap between the high-side and low-side MOSFETs, which improves switching efficiency and reduces power dissipation.
* Low Standby Power Consumption: The device is designed to operate efficiently in low-load conditions, providing low standby power consumption, which is essential for automotive systems that require minimal energy draw when idle.
* Thermal Management: With its multi-phase design, the NCV57090CDWR2G distributes the current across multiple phases, reducing thermal stresses and allowing for better thermal management in high-current applications.
* Protection Features: The device incorporates built-in protection features such as overcurrent protection, overvoltage protection, undervoltage protection, and overtemperature protection, ensuring the system operates within safe limits and increasing overall reliability.
* Feedback Control: The device features a feedback control loop with external sense resistor inputs to maintain tight regulation and ensure that output voltage tracks the desired reference under varying load conditions.

---

Applications:

1. Automotive Power Management: The NCV57090CDWR2G is ideal for use in automotive powertrains, where efficient and reliable DC-DC conversion is required for components such as ECUs (Electronic Control Units), infotainment systems, and advanced driver-assistance systems (ADAS).
2. Industrial Systems: This controller is well-suited for industrial power supply systems, including factory automation, robotics, and motor drives, where multi-phase power supplies are needed for high-power and high-performance applications.
3. Power Supply Units (PSUs): It is used in power supply systems where multiple output rails are required, such as in network equipment, server power supplies, and communications systems.
4. Embedded Systems: The NCV57090CDWR2G can be used in embedded designs, providing efficient power conversion for FPGA, ASIC, and microprocessor powered systems in consumer electronics, automotive, and industrial applications.
5. Automotive Sensors: The device is also ideal for sensor power supplies in automotive electronics, where stable and noise-free voltage regulation is critical for accurate sensor operation.

---

Electrical Characteristics:

* Output Voltage Regulation: The NCV57090CDWR2G provides precise output voltage regulation with an accuracy of ±1% at full load conditions, ensuring that downstream components receive stable and reliable voltage levels.
* Frequency Adjustment: The switching frequency can be externally programmed via a resistor or external clock input, giving the user flexibility to optimize switching noise and minimize electromagnetic interference (EMI).
* Soft Start: The device includes a programmable soft-start feature to limit inrush current during power-up, reducing stress on components and preventing damage due to large current spikes.
* Current Mode Control: The controller uses current mode control to improve the system’s response to load changes, providing fast transient response and maintaining stable voltage even under rapidly changing load conditions.
* PWM Duty Cycle: The controller offers a 0% to 100% PWM duty cycle, enabling it to provide fine control over the output power.
* Synchronization: The device allows for synchronization with an external clock, enabling multi-phase power supplies to operate in sync, improving efficiency and reducing EMI.

---

Package and Compliance:

* Package Type: The NCV57090CDWR2G comes in a 24-pin QFN package, which is ideal for space-constrained applications and allows for efficient thermal dissipation, minimizing the need for additional cooling components.
* Operating Temperature Range: The device operates within an extended temperature range of -40°C to +125°C, making it suitable for both automotive and industrial applications that require high-temperature resilience.
* RoHS Compliance: The NCV57090CDWR2G is RoHS compliant, ensuring it adheres to global environmental standards for hazardous substances and offering a sustainable and eco-friendly solution for electronic designs.

---

Conclusion:

The onsemi NCV57090CDWR2G is a highly efficient, multi-phase synchronous buck controller, designed for demanding automotive and industrial applications that require high power conversion efficiency, reliable protection, and precise voltage regulation. With its flexible input voltage range, high output current capability, and advanced protection features, it is ideal for use in a variety of power management systems, from automotive ECUs to industrial automation. The ability to operate with a broad range of output voltages, coupled with its low power consumption, robust performance, and thermal management features, makes the NCV57090CDWR2G a versatile and reliable choice for high-efficiency power conversion.
NCV57090CDWR2G Compare Parts
  • NCV57090CDWR2G vs NCV57081CDR2G
  • NCV57090CDWR2G vs NCV57081BDR2G
  • NCV57090CDWR2G vs NCV57200DR2G
  • NCV57090CDWR2G vs NCV57001FDWR2G
  • NCV57090CDWR2G vs NCV57080BDR2G
  • NCV57090CDWR2G vs NCV57080ADR2G
  • NCV57090CDWR2G vs NCV57201DR2G
  • NCV57090CDWR2G vs NCV57001DWR2G
  • NCV57090CDWR2G vs NCV57090DDWR2G
  • NCV57090CDWR2G vs NCV57252DWR2G
  • NCV57090CDWR2G vs NCV57000DWR2G
  • NCV57090CDWR2G vs NCV57255DR2G
  • NCV57090CDWR2G vs NCV57091CDWR2G
  • NCV57090CDWR2G vs NCV57091BDWR2G
  • NCV57090CDWR2G vs NCV57091ADWR2G
  • NCV57090CDWR2G vs NCV57256DR2G
  • NCV57090CDWR2G vs NCV57081ADR2G
  • NCV57090CDWR2G vs NCV57090FDWR2G
  • NCV57090CDWR2G vs NCV57090EDWR2G
  • NCV57090CDWR2G vs NCV57084DR2G
  • NCV57090CDWR2G vs NCV57085DR2G
  • NCV57090CDWR2G vs NCV57090BDWR2G
  • NCV57090CDWR2G vs NCV57090ADWR2G
  • NCV57090CDWR2G vs NCV57530DWKR2G
  • NCV57090CDWR2G vs NCV51563CADWR2G
  • NCV57090CDWR2G vs NCV51561BBDWR2G
  • NCV57090CDWR2G vs NCV57540DWKR2G
  • NCV57090CDWR2G vs NCV51561DADWR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.