☰
MOC8101S
MOC8101S
Obsolete
Description:  OPTOISOLATOR 5.3KV TRANS 6-SMD
Manufacturer:  onsemi
Datasheet:   MOC8101S Datasheet
History Price: Obsolete
In Stock: 27360
MOC8101S Specification
Specification
Part No
MOC8101S
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
50% @ 10mA
Current Transfer Ratio (Max)
80% @ 10mA
Turn On / Turn Off Time (Typ)
2µs, 3µs
Rise / Fall Time (Typ)
1µs, 2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
30V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
MOC8101S PDF Datasheet
MOC8101S Related Parts
MOC8108
MOC8108
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8111
MOC8111
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8108W
MOC8108W
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8108SD
MOC8108SD
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC8108S
MOC8108S
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC81083SD
MOC81083SD
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC81083S
MOC81083S
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC8108300
MOC8108300
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8111300
MOC8111300
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8107W
MOC8107W
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8107SD
MOC8107SD
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC8107S
MOC8107S
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC8101S Compare Parts
  • MOC8101S vs MOC8105
  • MOC8101S vs MOC119SD
  • MOC8101S vs MOC119W
  • MOC8101S vs MOC8105300
  • MOC8101S vs MOC8105
  • MOC8101S vs MOC119-M
  • MOC8101S vs MOC119M
  • MOC8101S vs MOC119
  • MOC8101S vs MOC119M
  • MOC8101S vs MOC119300W
  • MOC8101S vs MOC119300
  • MOC8101S vs MOC81023SD
  • MOC8101S vs MOC8204W
  • MOC8101S vs MOC8204SD
  • MOC8101S vs MOC8204S
  • MOC8101S vs MOC82043SD
  • MOC8101S vs MOC82043S
  • MOC8101S vs MOCD207M_F132
  • MOC8101S vs MOC81023SDL
  • MOC8101S vs MOCD207R1M
  • MOC8101S vs MOC81023S
  • MOC8101S vs MOC8102S
  • MOC8101S vs MOCD207R1M_F132
  • MOC8101S vs MOC81033S
  • MOC8101S vs MOC8101W
  • MOC8101S vs MOC8103
  • MOC8101S vs MOC8102W
  • MOC8101S vs MOC8102SD
  • MOC8101S vs MOC8102300W
  • MOC8101S vs MOC8102300
  • MOC8101S vs MOC8102
  • MOC8101S vs MOC8103300W
  • MOC8101S vs MOC8101SD
  • MOC8101S vs MOC81013SD
  • MOC8101S vs MOC81013S
  • MOC8101S vs MOC8101300W
  • MOC8101S vs MOC8101300
  • MOC8101S vs MOC8103300
  • MOC8101S vs MOC8100VM
  • MOC8101S vs MOC212R1M
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its