☰
MCT210
MCT210
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   MCT210 Datasheet
History Price: Obsolete
In Stock: 8710
MCT210 Specification
Specification
Part No
MCT210
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
150% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
1µs, 50µs
Rise / Fall Time (Typ)
1µs, 11µs
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.33V
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
MCT210 PDF Datasheet
MCT210 Related Parts
MCT5210M
MCT5210M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
MCT5211SR2M
MCT5211SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
MCT5211M
MCT5211M
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 7
MCT5211M
MCT5211M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
MCT5210SM
MCT5210SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
MCT9001SD
MCT9001SD
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT5210M
MCT5210M
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 7
MCT6
MCT6
Vishay
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
MCT61
MCT61
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8DIP
MCT61SD
MCT61SD
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT61S
MCT61S
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 2
MCT61S
MCT61S
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT210 Description
The Isocom Components MCT210 is a high-performance optocoupler designed for a variety of applications, including signal isolation, data communication, and control systems. This optocoupler is particularly known for its reliability, high-speed performance, and ability to provide electrical isolation between input and output circuits. The MCT210 is widely used in industrial automation, telecommunications, and consumer electronics, making it a versatile component in modern electronic designs.

## Overview

The MCT210 is a phototransistor optocoupler that utilizes a gallium arsenide (GaAs) infrared LED as the light source and a phototransistor as the detector. This configuration allows for efficient signal transmission while maintaining electrical isolation, which is crucial for protecting sensitive components from high voltages and noise in the system. The device is designed to operate in a wide range of conditions, making it suitable for various applications.

## Key Specifications

1. Isolation Voltage:
- The MCT210 provides a high isolation voltage of up to 5,000 Vrms, ensuring robust protection between the input and output sides.

2. Input Characteristics:
- Forward Current (I_F): Maximum of 20 mA.
- Forward Voltage (V_F): Typically 1.2V at 10 mA.
- Reverse Voltage (V_R): Maximum of 5V.

3. Output Characteristics:
- Collector-Emitter Voltage (V_CE): Maximum of 30V.
- Collector Current (I_C): Maximum of 50 mA.
- Output Current (I_O): Typically 20 mA.

4. Transfer Characteristics:
- Current Transfer Ratio (CTR): Typically 100% to 600% at I_F = 10 mA, which indicates the efficiency of the optocoupler in transferring input current to output current.
- Rise Time (t_r): Typically 5 µs.
- Fall Time (t_f): Typically 5 µs.

5. Temperature Range:
- Operating temperature range from -40°C to +100°C, making it suitable for various environmental conditions.

6. Package Type:
- Available in a 6-pin DIP (Dual In-line Package) configuration, which allows for easy integration into circuit boards.

## Applications

The Isocom MCT210 optocoupler is suitable for a wide range of applications, including:

- Signal Isolation: Used in circuits where electrical isolation is required to protect sensitive components from high voltages or noise.
- Data Communication: Ideal for transmitting digital signals between different parts of a system while maintaining isolation.
- Power Supply Control: Commonly used in switch-mode power supplies (SMPS) for feedback and control purposes.
- Industrial Automation: Employed in control systems, sensors, and actuators to ensure safe and reliable operation.
- Telecommunications: Used in communication equipment to isolate different sections of the circuit.

## Advantages

- High Isolation Voltage: The MCT210 provides excellent isolation, making it suitable for high-voltage applications and enhancing safety.
- Wide Operating Temperature Range: Its ability to operate in extreme temperatures allows for use in various environments, including industrial settings.
- High Current Transfer Ratio: The high CTR ensures efficient signal transmission, which is critical for maintaining signal integrity in communication applications.
- Compact Design: The DIP package allows for easy integration into existing designs, saving space on the PCB.

## Conclusion

The Isocom Components MCT210 is a reliable and versatile optocoupler that meets the demands of modern electronic applications. With its high isolation voltage, efficient signal transfer capabilities, and wide operating temperature range, it is an excellent choice for engineers and designers looking to implement effective isolation in their circuits. Whether used in industrial automation, telecommunications, or power supply control, the MCT210 provides the necessary features to ensure safe and efficient operation, making it a valuable component in a wide array of electronic systems.
MCT210 Compare Parts
  • MCT210 vs MCT2ESR2M
  • MCT210 vs MCT2FM
  • MCT210 vs MCT2EW
  • MCT210 vs MCT2EVM
  • MCT210 vs MCT2ETVM
  • MCT210 vs MCT2ESVM
  • MCT210 vs MCT2ESD
  • MCT210 vs MCT2ETM
  • MCT210 vs MCT2E300
  • MCT210 vs MCT2ES
  • MCT210 vs MCT2EFVM
  • MCT210 vs MCT2EFR2VM
  • MCT210 vs MCT2EFR2M
  • MCT210 vs MCT2EFM
  • MCT210 vs MCT2E3SD
  • MCT210 vs MCT2E300W
  • MCT210 vs MCT2E
  • MCT210 vs MCT271W
  • MCT210 vs MCT271SD
  • MCT210 vs MCT271S
  • MCT210 vs MCT2E3S
  • MCT210 vs MCT2FVM
  • MCT210 vs MCT9001W
  • MCT210 vs MCT52013S
  • MCT210 vs MCT5201SR2M
  • MCT210 vs MCT5201SM
  • MCT210 vs MCT5201SD
  • MCT210 vs MCT5201S
  • MCT210 vs MCT5200S
  • MCT210 vs MCT52013SD
  • MCT210 vs MCT5210
  • MCT210 vs MCT5201300W
  • MCT210 vs MCT5201300
  • MCT210 vs MCT5201
  • MCT210 vs MCT5200W
  • MCT210 vs MCT2FR2M
  • MCT210 vs MCT5201M
  • MCT210 vs MCT5211-X007T
  • MCT210 vs MCT5211-X007
  • MCT210 vs MCT5211
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.