HMHA2801R2
HMHA2801R2
Not For New Designs
Description:  OPTOISO 3.75KV TRANSISTOR 4SMD
Manufacturer:  onsemi
Datasheet:   HMHA2801R2 Datasheet
History Price: $0.75
In Stock: 13600
HMHA2801R2 Specification
Specification
Part No
HMHA2801R2
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
80% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.3V (Max)
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-Mini-Flat
HMHA2801R2 PDF Datasheet
HMHA2801R2 Related Parts
HMHA2801R2V
HMHA2801R2V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801V
HMHA2801V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801BV
HMHA2801BV
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801BR3V
HMHA2801BR3V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801BR4
HMHA2801BR4
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801BR4V
HMHA2801BR4V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHAA280R1
HMHAA280R1
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA281R4
HMHA281R4
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA281R4V
HMHA281R4V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA281V
HMHA281V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHAA280R1V
HMHAA280R1V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHAA280R3
HMHAA280R3
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMHA2801R2 Description
Introduction to onsemi HMHA2801R2

The onsemi HMHA2801R2 is a high-performance, low-noise amplifier designed for a variety of applications in the RF and microwave frequency range. This device is particularly well-suited for use in communication systems, including cellular base stations, satellite communications, and broadband wireless applications. Its combination of low noise figure, high gain, and wide bandwidth makes it an ideal choice for enhancing signal integrity in demanding environments.

Key Specifications

1. Frequency Range: The HMHA2801R2 operates effectively across a wide frequency range from 0.5 GHz to 6 GHz. This versatility allows it to be used in various RF applications, including those that require operation in both sub-GHz and higher frequency bands.

2. Low Noise Figure (NF): One of the standout features of this amplifier is its exceptionally low noise figure, typically around 0.5 dB at 2 GHz. This low NF is crucial for maintaining signal quality in sensitive applications where minimizing noise is essential.

3. Gain: The HMHA2801R2 offers a nominal gain of approximately 20 dB at 2 GHz, providing sufficient amplification to weak signals without introducing significant distortion.

4. Output Power: The device can deliver output power levels up to +20 dBm under optimal conditions, making it suitable for driving antennas or other components in RF systems.

5. Supply Voltage: It operates from a single supply voltage ranging from +4 V to +6 V, which simplifies design considerations and enhances compatibility with various power supply configurations.

6. Current Consumption: The amplifier has a typical current consumption of around 100 mA at the specified operating conditions, which contributes to its efficiency while ensuring adequate performance.

7. Input/Output Impedance: The HMHA2801R2 features a matched input and output impedance of 50 ohms, facilitating easy integration into existing RF circuits without the need for additional matching networks.

8. Package Type: This device is available in a compact surface-mount package (SOT-89), which minimizes board space requirements and simplifies assembly processes.

9. Temperature Range: The operating temperature range for the HMHA2801R2 extends from -40°C to +85°C, allowing it to perform reliably in various environmental conditions, including harsh industrial settings.

10. Linearity: The amplifier exhibits good linearity characteristics with an OIP3 (Output Third-Order Intercept Point) typically greater than +30 dBm at 2 GHz, making it suitable for applications where linear performance is critical.

11. Stability Features: The design includes inherent stability features that minimize the risk of oscillations during operation, which can be particularly problematic in high-frequency amplifiers.

12. Applications: Typical applications include RF front-end amplification in cellular infrastructure, satellite transceivers, and other communication systems where signal integrity is paramount.

13. Integration Capability: Due to its small size and ease of use, the HMHA2801R2 can be easily integrated into multi-stage amplifier designs or used as part of larger RF systems without significant redesign efforts.

Applications

The HMHA2801R2 finds extensive use across various sectors due to its robust performance characteristics:

- Telecommunications: Ideal for base stations and repeaters that require reliable amplification of weak signals over long distances.

- Satellite Communication Systems: Used in ground stations and satellite payloads where low noise and high gain are critical for effective data transmission.

- Wireless Networking: Suitable for Wi-Fi access points and other broadband wireless applications that demand high performance with minimal interference.

- Test Equipment: Employed in RF test equipment where precise measurements require low-noise amplification of signals.

- Military Applications: Can be utilized in defense communications systems requiring reliable performance under challenging conditions.

Conclusion

The onsemi HMHA2801R2 is a highly capable low-noise amplifier that excels in RF applications requiring high gain and minimal noise introduction. With its broad frequency range, impressive specifications such as low noise figure and high output power capability, this device is well-suited for modern communication systems across various industries. Its compact package design further enhances its appeal for engineers looking to optimize space while maintaining performance integrity in their designs. Overall, the HMHA2801R2 stands out as an excellent choice for enhancing signal quality in demanding environments where reliability is key.
HMHA2801R2 Compare Parts
  • HMHA2801R2 vs HMHA2801AR2
  • HMHA2801R2 vs HMHA2801AR2V
  • HMHA2801R2 vs HMHA2801BR2
  • HMHA2801R2 vs HMHA2801B
  • HMHA2801R2 vs HMHA2801AV
  • HMHA2801R2 vs HMHA2801AV
  • HMHA2801R2 vs HMHA281
  • HMHA2801R2 vs HMHA2801A
  • HMHA2801R2 vs HMHA281
  • HMHA2801R2 vs HMHA2801V
  • HMHA2801R2 vs HMHA281R2
  • HMHA2801R2 vs HMHAA280R2V
  • HMHA2801R2 vs HMHAA280R2
  • HMHA2801R2 vs HMHAA280
  • HMHA2801R2 vs HMHA281R2V
  • HMHA2801R2 vs HMHA281R2V
  • HMHA2801R2 vs HMHAA280V
  • HMHA2801R2 vs HMHA281R2
  • HMHA2801R2 vs HMHAA280V
  • HMHA2801R2 vs HMHA2801BR3
  • HMHA2801R2 vs HMHA2801BR2V
  • HMHA2801R2 vs HMHA2801BR1V
  • HMHA2801R2 vs HMHA2801AR1
  • HMHA2801R2 vs HMHA281R3V
  • HMHA2801R2 vs HMHAA280R4V
  • HMHA2801R2 vs HMHA281R3
  • HMHA2801R2 vs HMHAA280R4
  • HMHA2801R2 vs HMHA2801CR2
  • HMHA2801R2 vs HMHA2801CR1V
  • HMHA2801R2 vs HMHA2801CR1
  • HMHA2801R2 vs HMHA2801C
  • HMHA2801R2 vs HMHA2801CR2V
  • HMHA2801R2 vs HMHA2801CR3
  • HMHA2801R2 vs HMHA2801AR1V
  • HMHA2801R2 vs HMHA2801R1
  • HMHA2801R2 vs HMHA281R2_F132
  • HMHA2801R2 vs HMHA281R1V
  • HMHA2801R2 vs HMHA281R1
  • HMHA2801R2 vs HMHA2801R4V
  • HMHA2801R2 vs HMHA2801R4
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!