☰
HMA121EV
HMA121EV
Obsolete
Description:  OPTOISO 3.75KV TRANSISTOR 4SMD
Manufacturer:  onsemi
Datasheet:   HMA121EV Datasheet
History Price: Obsolete
In Stock: 17920
HMA121EV Specification
Specification
Part No
HMA121EV
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
150% @ 5mA
Current Transfer Ratio (Max)
300% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
80mA
Voltage - Forward (Vf) (Typ)
1.3V (Max)
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
HMA121EV PDF Datasheet
HMA121EV Related Parts
HMA121ER1
HMA121ER1
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMA121ER1V
HMA121ER1V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMA121ER2
HMA121ER2
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMA121ER2V
HMA121ER2V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMA121ER3
HMA121ER3
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMA121E
HMA121E
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER
HMA121
HMA121
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMA121A
HMA121A
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMA121AR1
HMA121AR1
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMA121AR1V
HMA121AR1V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMA121AR2
HMA121AR2
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMA121AR2V
HMA121AR2V
onsemi
OPTOISO 3.75KV TRANSISTOR 4SMD
HMA121EV Compare Parts
  • HMA121EV vs HMA2701R2V
  • HMA121EV vs HMA2701R2
  • HMA121EV vs HMA2701R1V
  • HMA121EV vs HMA2701R1
  • HMA121EV vs HMA2701BV
  • HMA121EV vs HMA2701BR4V
  • HMA121EV vs HMAA2705V
  • HMA121EV vs HMA2701BR3V
  • HMA121EV vs HMA2701R4
  • HMA121EV vs HMA2701BR2V
  • HMA121EV vs HMA2701BR1V
  • HMA121EV vs HMA2701BR1
  • HMA121EV vs HMA2701BR1
  • HMA121EV vs HMA2701B
  • HMA121EV vs HMA2701BR4
  • HMA121EV vs HMAA2705R1
  • HMA121EV vs HMAA2705R4
  • HMA121EV vs HMAA2705R3V
  • HMA121EV vs HMAA2705R3
  • HMA121EV vs HMAA2705R2V
  • HMA121EV vs HMAA2705R2
  • HMA121EV vs HMA2701R3
  • HMA121EV vs HMAA2705R1V
  • HMA121EV vs HMA2701R3V
  • HMA121EV vs HMAA2705AR1
  • HMA121EV vs HMAA2705
  • HMA121EV vs HMA2701V
  • HMA121EV vs HMA2701V
  • HMA121EV vs HMA2701R4V
  • HMA121EV vs HMA2701AR4V
  • HMA121EV vs HMAA2705R2
  • HMA121EV vs HMA121R4V
  • HMA121EV vs HMA124R2
  • HMA121EV vs HMA124R1V
  • HMA121EV vs HMA124R1V
  • HMA121EV vs HMA124R1
  • HMA121EV vs HMA124R1
  • HMA121EV vs HMA124
  • HMA121EV vs HMA2701B
  • HMA121EV vs HMA121V
  • Customer Reviews
    4.95 out of 5.00 stars from 190 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!