Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Triac, SCR Output Optoisolators
/ onsemi H11C1
H11C1
Obsolete
Optoisolators - Triac, SCR Output Optoisolators
Description:
OPTOISOLATOR 5.3KV SCR 6DIP
Manufacturer:
onsemi
Datasheet:
H11C1 Datasheet
History Price: Obsolete
In Stock: 10160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
H11C1 Specification
Specification
Part No
H11C1
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
SCR
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5300Vrms
Voltage - Off State
200 V
Static dV/dt (Min)
500V/µs
Current - LED Trigger (Ift) (Max)
20mA
Current - On State (It (RMS)) (Max)
300 mA
Current - Hold (Ih)
-
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
Approval Agency
UR
H11C1 PDF Datasheet
H11C1 Datasheet
Click and Download: H11C1 Datasheet
H11C1 Related Parts
H11C1W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C2300W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C2W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C3300W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C6W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C6300W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C4W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C5300W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C5W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C4300W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C3W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C1300W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
H11C1 Compare Parts
H11C1 vs H11C3W
H11C1 vs H11C4300W
H11C1 vs H11C5W
H11C1 vs H11C5300W
H11C1 vs H11C4W
H11C1 vs H11C6300W
H11C1 vs H11C6W
H11C1 vs H11C3300W
H11C1 vs H11C2W
H11C1 vs H11C2300W
H11C1 vs H11C1W
H11C1 vs H11J1X
H11C1 vs H11J1SMT&R
H11C1 vs H11J1SM
H11C1 vs H11J1G
H11C1 vs H11J1
H11C1 vs H11J1XG
H11C1 vs H11J1XSM
H11C1 vs H11J1XSMT&R
H11C1 vs H11J2
H11C1 vs H11J2G
H11C1 vs H11J2SM
H11C1 vs H11J2SMT&R
H11C1 vs H11J2XG
H11C1 vs H11J2X
H11C1 vs H11J2XSM
H11C1 vs H11J5
H11C1 vs H11J4XSMT&R
H11C1 vs H11J4XSM
H11C1 vs H11J4XG
H11C1 vs H11J4X
H11C1 vs H11J4SMT&R
H11C1 vs H11J4SM
H11C1 vs H11J4G
H11C1 vs H11J5SM
H11C1 vs H11J3XSMT&R
H11C1 vs H11J5SMT&R
H11C1 vs H11J3XSM
H11C1 vs H11J3XG
H11C1 vs H11J3X
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok