Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ onsemi CNY17F3TM
CNY17F3TM
Obsolete
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 4.17KV TRANS 6DIP
Manufacturer:
onsemi
Datasheet:
CNY17F3TM Datasheet
History Price: Obsolete
In Stock: 7680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CNY17F3TM Specification
Specification
Part No
CNY17F3TM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
4170Vrms
Current Transfer Ratio (Min)
100% @ 10mA
Current Transfer Ratio (Max)
200% @ 10mA
Turn On / Turn Off Time (Typ)
2µs, 3µs
Rise / Fall Time (Typ)
4µs, 3.5µs (Max)
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.35V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
CNY17F3TM PDF Datasheet
CNY17F3TM Datasheet
Click and Download: CNY17F3TM Datasheet
CNY17F3TM Related Parts
CNY174SVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY174SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY174VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY17F-1
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-DIP
CNY174SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY17F-2X016
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-DIP
CNY172TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY172VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY173M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY17F3TM Compare Parts
CNY17F3TM vs CNY173W
CNY17F3TM vs CNY173TM
CNY17F3TM vs CNY173SD
CNY17F3TM vs CNY173S
CNY17F3TM vs CNY173M_F132
CNY17F3TM vs CNY17F13SD
CNY17F3TM vs CNY173FR2VM
CNY17F3TM vs CNY174300W
CNY17F3TM vs CNY173FM
CNY17F3TM vs CNY1733SD
CNY17F3TM vs CNY1733S
CNY17F3TM vs CNY173300W
CNY17F3TM vs CNY173300
CNY17F3TM vs CNY173FVM
CNY17F3TM vs CNY174W
CNY17F3TM vs CNY17F13S
CNY17F3TM vs CNY17F1300W
CNY17F3TM vs CNY17F1300
CNY17F3TM vs CNY17F1
CNY17F3TM vs CNY174
CNY17F3TM vs CNY174300
CNY17F3TM vs CNY174TM
CNY17F3TM vs CNY174SD
CNY17F3TM vs CNY174S
CNY17F3TM vs CNY1743SD
CNY17F3TM vs CNY1743S
CNY17F3TM vs CNY172W
CNY17F3TM vs CNY1713SD
CNY17F3TM vs CNY171SD
CNY17F3TM vs CNY171S
CNY17F3TM vs CNY171FVM
CNY17F3TM vs CNY171FR2VM
CNY17F3TM vs CNY173
CNY17F3TM vs CNY171FM
CNY17F3TM vs CNY172
CNY17F3TM vs CNY1713S
CNY17F3TM vs CNY171300W
CNY17F3TM vs CNY171300
CNY17F3TM vs CNY171FR2M
CNY17F3TM vs CNY172FM
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet