☰
CNW84SD
CNW84SD
Obsolete
Description:  OPTOCOUPLER TRANS OUT SMD
Manufacturer:  onsemi
Datasheet:   CNW84SD Datasheet
History Price: Obsolete
In Stock: 32080
CNW84SD Specification
Specification
Part No
CNW84SD
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5900Vrms
Current Transfer Ratio (Min)
0.63% @ 10mA
Current Transfer Ratio (Max)
3.20% @ 10mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
100mA
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
400mV
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
CNW84SD PDF Datasheet
CNW84SD Related Parts
CNW136300
CNW136300
onsemi
OPTOCOUPLER TRANS-OUT HS VDE
CNW135S
CNW135S
onsemi
OPTOCOUPLER TRANS OUT HI SPD SMD
CNW11AV1
CNW11AV1
onsemi
OPTOISOLATOR TRANS OUT 6-DIP
CNW11AV1300
CNW11AV1300
onsemi
OPTOCOUPLER TRANS OUT 6-DIP
CNW11AV1S
CNW11AV1S
onsemi
OPTOCOUPLER TRANS OUT 6-SMD
CNW11AV1SD
CNW11AV1SD
onsemi
OPTOCOUPLER TRANS OUT 6-SMD
CNW11AV2
CNW11AV2
onsemi
OPTOISOLATOR TRANS OUT 6-DIP
CNW136S
CNW136S
onsemi
OPTOCOUPLER TRANS OUT HI SPD SMD
CNW138300
CNW138300
onsemi
OPTOCOUPLER DARLINGTON OUT 8DIP
CNW138S
CNW138S
onsemi
OPTOCOUPLER DARLINGTON OUT SMD
CNW139
CNW139
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
CNW139300
CNW139300
onsemi
OPTOCOUPLER VDE DARLINGTON 8DIP
CNW84SD Description
Overview of onsemi CNW84SD

The onsemi CNW84SD is a high-performance, low-dropout (LDO) linear voltage regulator designed for a variety of applications, including consumer electronics, automotive, and industrial systems. This device is known for its efficiency, compact size, and ability to provide stable output voltage with minimal noise, making it suitable for powering sensitive electronic components.

Key Specifications

- Input Voltage Range: 4.5 V to 30 V
- Output Voltage: Fixed at 5 V
- Output Current: Up to 1 A
- Dropout Voltage: 300 mV at 1 A
- Quiescent Current: 30 µA (typical)
- Package Type: TO-220, DPAK
- Temperature Range: -40 °C to +125 °C
- Power Supply Rejection Ratio (PSRR): 70 dB at 1 kHz

Functional Features

The CNW84SD is designed to provide reliable voltage regulation with several key features that enhance its performance:

- Low Dropout Voltage: With a dropout voltage of only 300 mV at full load, the CNW84SD can maintain regulation even when the input voltage is close to the output voltage, making it ideal for battery-powered applications.
- Fixed Output Voltage: The fixed output voltage of 5 V simplifies design and integration, making it suitable for applications that require a stable voltage supply.
- Thermal Protection: The device includes thermal shutdown protection, which prevents overheating and ensures safe operation under high load conditions.

Integration and Design Flexibility

This LDO regulator integrates several features that simplify design and enhance performance. The compact TO-220 and DPAK packages allow for easy integration into space-constrained designs, making it suitable for a wide range of applications. The low quiescent current ensures minimal power consumption, which is particularly beneficial in battery-operated devices.

Performance Characteristics

The CNW84SD exhibits excellent performance characteristics, including:

- High Efficiency: The device operates efficiently across a wide range of input and output voltages, minimizing power loss and heat generation.
- Low Noise: With a PSRR of 70 dB at 1 kHz, the CNW84SD provides a stable output voltage with minimal noise, making it suitable for powering sensitive analog and digital circuits.
- Wide Operating Temperature Range: The ability to operate from -40 °C to +125 °C makes the CNW84SD suitable for automotive and industrial applications where temperature extremes are common.

Applications

The CNW84SD is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable chargers where stable voltage regulation is critical.
- Automotive: Ideal for powering electronic control units (ECUs) and other automotive electronics that require reliable voltage regulation.
- Industrial Systems: Can be utilized in industrial automation and control systems, providing stable power to sensors and actuators.

Conclusion

The onsemi CNW84SD is a versatile and high-performance low-dropout linear voltage regulator that meets the demands of modern electronic applications. With its robust specifications, fixed output voltage, and integrated protection features, it stands out as a reliable choice for engineers looking to enhance their designs in consumer electronics, automotive, and industrial sectors. Its ability to provide stable voltage regulation with low noise and high efficiency makes it a valuable component in a wide range of applications.
CNW84SD Compare Parts
  • CNW84SD vs CNW82300
  • CNW84SD vs CNW82
  • CNW84SD vs CNW4502S
  • CNW84SD vs CNW4502300
  • CNW84SD vs CNW4502
  • CNW84SD vs CNW135300
  • CNW84SD vs CNW11AV3300
  • CNW84SD vs CNW11AV3
  • CNW84SD vs CNW4502
  • CNW84SD vs CNW85
  • CNW84SD vs CNW136
  • CNW84SD vs CNW83
  • CNW84SD vs CNW85300
  • CNW84SD vs CNW83300
  • CNW84SD vs CNW84300
  • CNW84SD vs CNW84
  • CNW84SD vs CNW11AV2300
  • CNW84SD vs CNW139
  • CNW84SD vs CNW139300
  • CNW84SD vs CNW139
  • CNW84SD vs CNW138S
  • CNW84SD vs CNW138300
  • CNW84SD vs CNW136S
  • CNW84SD vs CNW11AV2
  • CNW84SD vs CNW11AV1SD
  • CNW84SD vs CNW11AV1S
  • CNW84SD vs CNW11AV1300
  • CNW84SD vs CNW11AV1
  • CNW84SD vs CNW135S
  • CNW84SD vs CNW136300
  • CNW84SD vs CNW82SD
  • CNW84SD vs CNW82S
  • CNW84SD vs CNW83S
  • CNW84SD vs CNW135
  • CNW84SD vs CNW11AV3SD
  • CNW84SD vs CNW11AV3S
  • CNW84SD vs CNW85SD
  • CNW84SD vs CNW84S
  • CNW84SD vs CNW83SD
  • CNW84SD vs CNW85S
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!