☰
CNW138
CNW138
Obsolete
Description:  OPTOCOUPLER DARLINGTON OUT 8DIP
Manufacturer:  onsemi
Datasheet:   CNW138 Datasheet
History Price: Obsolete
In Stock: 34480
CNW138 Specification
Specification
Part No
CNW138
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
1000Vrms
Current Transfer Ratio (Min)
300% @ 1.6mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
7V
Current - Output / Channel
60mA
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-DIP
CNW138 PDF Datasheet
CNW138 Related Parts
CNW136300
CNW136300
onsemi
OPTOCOUPLER TRANS-OUT HS VDE
CNW135S
CNW135S
onsemi
OPTOCOUPLER TRANS OUT HI SPD SMD
CNW11AV1
CNW11AV1
onsemi
OPTOISOLATOR TRANS OUT 6-DIP
CNW11AV1300
CNW11AV1300
onsemi
OPTOCOUPLER TRANS OUT 6-DIP
CNW11AV1S
CNW11AV1S
onsemi
OPTOCOUPLER TRANS OUT 6-SMD
CNW11AV1SD
CNW11AV1SD
onsemi
OPTOCOUPLER TRANS OUT 6-SMD
CNW11AV2
CNW11AV2
onsemi
OPTOISOLATOR TRANS OUT 6-DIP
CNW136S
CNW136S
onsemi
OPTOCOUPLER TRANS OUT HI SPD SMD
CNW138300
CNW138300
onsemi
OPTOCOUPLER DARLINGTON OUT 8DIP
CNW138S
CNW138S
onsemi
OPTOCOUPLER DARLINGTON OUT SMD
CNW139
CNW139
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
CNW139300
CNW139300
onsemi
OPTOCOUPLER VDE DARLINGTON 8DIP
CNW138 Compare Parts
  • CNW138 vs CNW82300
  • CNW138 vs CNW82
  • CNW138 vs CNW4502S
  • CNW138 vs CNW4502300
  • CNW138 vs CNW4502
  • CNW138 vs CNW135300
  • CNW138 vs CNW11AV3300
  • CNW138 vs CNW11AV3
  • CNW138 vs CNW4502
  • CNW138 vs CNW85
  • CNW138 vs CNW136
  • CNW138 vs CNW83
  • CNW138 vs CNW85300
  • CNW138 vs CNW83300
  • CNW138 vs CNW84300
  • CNW138 vs CNW84
  • CNW138 vs CNW11AV2300
  • CNW138 vs CNW139
  • CNW138 vs CNW139300
  • CNW138 vs CNW139
  • CNW138 vs CNW138S
  • CNW138 vs CNW138300
  • CNW138 vs CNW136S
  • CNW138 vs CNW11AV2
  • CNW138 vs CNW11AV1SD
  • CNW138 vs CNW11AV1S
  • CNW138 vs CNW11AV1300
  • CNW138 vs CNW11AV1
  • CNW138 vs CNW135S
  • CNW138 vs CNW136300
  • CNW138 vs CNW82SD
  • CNW138 vs CNW82S
  • CNW138 vs CNW83S
  • CNW138 vs CNW135
  • CNW138 vs CNW11AV3SD
  • CNW138 vs CNW11AV3S
  • CNW138 vs CNW85SD
  • CNW138 vs CNW84SD
  • CNW138 vs CNW84S
  • CNW138 vs CNW83SD
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.