Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Logic Output Optoisolators
/ onsemi 6N137SDM
6N137SDM
Active
Optoisolators - Logic Output Optoisolators
Description:
OPTOISO 5KV 1CH OPEN COLL 8SMD
Manufacturer:
onsemi
Datasheet:
6N137SDM Datasheet
History Price: $2.03
In Stock: 41680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
6N137SDM Specification
Specification
Part No
6N137SDM
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs (Typ)
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
50 mA
Data Rate
10Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Rise / Fall Time (Typ)
30ns, 10ns
Voltage - Forward (Vf) (Typ)
1.45V
Current - DC Forward (If) (Max)
50mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
6N137SDM PDF Datasheet
6N137SDM Datasheet
Click and Download: 6N137SDM Datasheet
6N137SDM Related Parts
6N134TXVB
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134TXV
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134/883B#300
Broadcom
OPTOISO 1.5KV OPEN COLL 16DIP GW
6N134/883B#200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134#200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134/883B
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134#300
Broadcom
OPTOISO 1.5KV OPEN COLL 16DIP GW
6N137M
Fairchild Semiconductor
6N137M - HIGH SPEED 10MBIT/S LOG
6N137M
onsemi
OPTOISO 5KV 1CH OPEN COLL 8DIP
6N137F
Toshiba Semiconductor
OPTOISO 2.5KV 1CH OPEN COLL 8DIP
6N137A-X017T
Vishay
OPTOISO 5KV 1CH OPEN COLL 8SMD
6N137SDM Compare Parts
6N137SDM vs 6N137
6N137SDM vs 6N137WV
6N137SDM vs 6N137W
6N137SDM vs 6N137V
6N137SDM vs 6N137SV
6N137SDM vs 6N137SDV
6N137SDM vs 6N137SD
6N137SDM vs 6N137V
6N137SDM vs 6N137-560
6N137SDM vs 6N137#520
6N137SDM vs 6N137
6N137SDM vs 6N137
6N137SDM vs 6N137
6N137SDM vs 6N137#300
6N137SDM vs 6N137SVM
6N137SDM vs 6N137SDVM
6N137SDM vs 6N137SM
6N137SDM vs 6N137SMT&R
6N137SDM vs 6N137TSR2VM
6N137SDM vs 6N137TSVM
6N137SDM vs 6N137TVM
6N137SDM vs 6N137TVM
6N137SDM vs 6N137VM
6N137SDM vs 6N137VM
6N137SDM vs 6N137-X007T
6N137SDM vs 6N137#320
6N137SDM vs 6N137#500
6N137SDM vs 6N137-000E
6N137SDM vs 6N137-020E
6N137SDM vs 6N137-060E
6N137SDM vs 6N137-300E
6N137SDM vs 6N137-320E
6N137SDM vs 6N137-360E
6N137SDM vs 6N137-500E
6N137SDM vs 6N137-520E
6N137SDM vs 6N137-560E
6N137SDM vs 6N137#060
6N137SDM vs 6N137-X009T
6N137SDM vs 6N137A
6N137SDM vs 6N137A-X001
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!