☰
4N40
4N40
Obsolete
Description:  OPTOISOLATOR 5.3KV SCR 6DIP
Manufacturer:  onsemi
Datasheet:   4N40 Datasheet
History Price: Obsolete
In Stock: 680
4N40 Specification
Specification
Part No
4N40
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
SCR
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5300Vrms
Voltage - Off State
400 V
Static dV/dt (Min)
500V/µs
Current - LED Trigger (Ift) (Max)
14mA
Current - On State (It (RMS)) (Max)
300 mA
Current - Hold (Ih)
1mA
Turn On Time
50祍 (Max)
Voltage - Forward (Vf) (Typ)
1.1V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
Approval Agency
UR
4N40 PDF Datasheet
4N40 Related Parts
4N40SD
4N40SD
onsemi
OPTOISOLATOR 5.3KV SCR 6SMD
4N40300W
4N40300W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
4N403S
4N403S
onsemi
OPTOISOLATOR 5.3KV SCR 6SMD
4N40S
4N40S
onsemi
OPTOISOLATOR 5.3KV SCR 6SMD
4N40W
4N40W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
4N403SD
4N403SD
onsemi
OPTOISOLATOR 5.3KV SCR 6SMD
4N40300
4N40300
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
4N40 Description
General Overview
The onsemi 4N40 is an optocoupler, also known as an optoisolator, designed to provide electrical isolation between high-voltage and low-voltage circuits while transmitting digital or analog signals. It combines a gallium arsenide infrared LED with a phototransistor in a single package to achieve safe and reliable isolation. This device is commonly used in industrial control, power supplies, microprocessor interfacing, and signal isolation applications where protection against voltage spikes and noise is critical.

Isolation and Safety Features
The 4N40 provides galvanic isolation between the input and output, typically rated for 5,000 VRMS for 1 minute. This isolation protects sensitive circuits and operators from high-voltage hazards, allowing safe interfacing between microcontrollers or logic circuits and high-voltage power electronics. The device meets reinforced insulation standards suitable for industrial and commercial applications.

Input (LED) Characteristics
The input side of the 4N40 features an infrared LED with a forward voltage (VF) of 1.2 V typical at 10 mA. The maximum forward current is 60 mA, and the reverse voltage rating is 6 V. The LED is designed to operate efficiently with low input current, minimizing power consumption while providing reliable triggering of the phototransistor output.

Output (Phototransistor) Characteristics
The output of the 4N40 is an NPN phototransistor with a collector-emitter voltage (VCEO) of 80 V maximum and a collector current (IC) rating of 50 mA maximum. It provides adequate switching capability for driving low-power loads directly or interfacing with other digital logic circuits. The device offers a current transfer ratio (CTR) typically between 50% and 600%, depending on the input current and operating conditions, ensuring consistent and predictable output performance.

Switching Performance
The 4N40 features a typical rise time of 3 μs and a fall time of 4 μs, which allows moderate-speed digital signal isolation. It is suitable for switching applications where microsecond-level response is sufficient, including microcontroller interfaces, signal isolation in PWM control circuits, and AC line monitoring.

Thermal and Environmental Performance
The optocoupler is designed for operation over a wide ambient temperature range of -55°C to +100°C. Its junction temperature range ensures reliable performance in both industrial and commercial environments. The low input power and efficient thermal design reduce self-heating, allowing stable operation under continuous or pulsed operation conditions.

Package and Mechanical Features
The onsemi 4N40 is supplied in a standard 6-pin DIP (Dual Inline Package), which provides through-hole mounting for robust mechanical and electrical connections. The package facilitates easy integration into printed circuit boards and supports automated assembly processes. The internal LED and phototransistor are optically isolated while maintaining a compact footprint.

Applications

* Isolation between microcontrollers or digital logic and high-voltage circuits
* AC line voltage detection and switching
* Power supply feedback isolation
* Industrial automation and motor control interfaces
* Signal isolation in audio and communication circuits
* Switching low-power relays and solenoids

Key Specifications Summary

* Device type: Optocoupler / Optoisolator
* Isolation voltage: 5,000 VRMS for 1 minute
* Input forward voltage (VF): 1.2 V typical at 10 mA
* Maximum forward current (IF): 60 mA
* Reverse voltage (VR): 6 V
* Output collector-emitter voltage (VCEO): 80 V maximum
* Output collector current (IC): 50 mA maximum
* Current transfer ratio (CTR): 50%–600% typical
* Switching rise time: 3 μs typical
* Switching fall time: 4 μs typical
* Operating temperature range: -55°C to +100°C
* Package: 6-pin DIP through-hole
* Channel configuration: Single-channel optoisolator

Conclusion
The onsemi 4N40 is a versatile optocoupler that provides reliable electrical isolation between high-voltage and low-voltage circuits while enabling digital or analog signal transmission. Its combination of high isolation voltage, moderate-speed switching, wide operating temperature range, and robust mechanical design makes it suitable for industrial, automotive, and consumer electronic applications. The device’s high current transfer ratio and low input requirements ensure efficient operation, while its through-hole DIP package simplifies integration into a wide variety of PCB designs. This makes the 4N40 a dependable solution for safe, accurate, and efficient signal isolation in demanding electronic systems.
4N40 Compare Parts
  • 4N40 vs 4N40W
  • 4N40 vs 4N40S
  • 4N40 vs 4N403S
  • 4N40 vs 4N40300W
  • 4N40 vs 4N40SD
  • 4N40 vs 4N40300
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.