4N36TM
4N36TM
Obsolete
Description:  OPTOISO 7.5KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   4N36TM Datasheet
History Price: Obsolete
In Stock: 22500
4N36TM Specification
Specification
Part No
4N36TM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
7500Vpk
Current Transfer Ratio (Min)
100% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
2µs, 2µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.18V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
300mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
4N36TM PDF Datasheet
4N36TM Related Parts
4N38-X007T
4N38-X007T
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
4N38SM
4N38SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38SR2M
4N38SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N38TVM
4N38TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
Fairchild Semiconductor
HIGH VOLTAGE PHOTOTRANSISTOR OUT
4N37SM
4N37SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2M
4N37SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
Fairchild Semiconductor
PHOTOTRANSISTOR OUTPUT OPTOCOUPL
4N37TVM
4N37TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38
4N38
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N36TM Description

## Overview

The onsemi 4N36TM is a high-performance optocoupler designed for electrical isolation between input and output circuits while allowing signal transmission via an optical interface. It integrates an infrared LED and a phototransistor in a single package, providing galvanic isolation to protect low-voltage logic circuits from high-voltage transients. This device is widely used in industrial control, switching power supplies, microprocessor input isolation, and signal coupling applications where noise immunity and safety are critical.

## Key Features

* High isolation voltage rating for safe separation between input and output
* Infrared LED input and phototransistor output for reliable signal transmission
* Fast response for moderate-speed digital communication
* Compact transistor-output optocoupler package suitable for PCB mounting
* Available in through-hole packages for easy assembly
* Low input current required for activation, reducing power consumption
* Suitable for both AC and DC input signal applications

## Electrical Characteristics

* Input Forward Voltage (V_F): 1.15 V typical at I_F = 10 mA
* Input Forward Current (I_F): 20 mA maximum continuous, 50 mA peak
* Input Reverse Voltage (V_R): 6 V maximum
* Output Collector-Emitter Voltage (V_CEO): 70 V maximum
* Output Collector Current (I_C): 50 mA maximum
* Current Transfer Ratio (CTR): 50% to 600% at I_F = 10 mA
* Isolation Voltage (V_ISO): 5,000 Vrms between input and output
* Collector-Emitter Saturation Voltage (V_CE(sat)): 0.3 V typical at I_C = 2 mA, I_F = 5 mA

## Package and Thermal Information

* Package Type: 6-pin Dual-In-Line (DIP-6) through-hole
* Operating Temperature Range: -55 °C to +100 °C
* Storage Temperature Range: -55 °C to +125 °C
* Power Dissipation: 150 mW typical
* Compact footprint suitable for high-density PCB layouts

## Switching and Performance Characteristics

* Propagation Delay Time (t_PLH / t_PHL): 3 μs to 5 μs typical at I_F = 10 mA, R_L = 100 Ω
* Rise and Fall Time: 2 μs typical
* Low input-to-output capacitance ensures minimal signal distortion in digital circuits
* CTR stability over temperature ensures consistent performance in industrial environments
* Designed for reliable operation under noisy power supply and transient conditions

## Applications

* Digital logic isolation and interface circuits
* Switching power supply feedback and control
* Microcontroller input/output isolation
* Industrial process control systems
* Signal isolation in noisy or high-voltage environments
* AC line sensing and zero-crossing detection

## Advantages

* Provides galvanic isolation to protect sensitive electronics from high-voltage spikes
* Wide current transfer ratio range allows flexibility in circuit design
* Fast response suitable for moderate-speed switching applications
* Compact and reliable DIP-6 package simplifies PCB layout and assembly
* Robust operation over a wide temperature range for industrial use
* Low input current requirement reduces system power consumption

## Summary

The onsemi 4N36TM is a robust transistor-output optocoupler optimized for high-isolation, low-power, and moderate-speed applications. Its combination of high isolation voltage, reliable infrared LED-to-transistor coupling, and wide operating range makes it suitable for industrial, power supply, and microcontroller interfacing applications. Its compact DIP-6 package, low input current requirement, and fast response enable versatile implementation in both AC and DC signal isolation scenarios, ensuring safety, noise immunity, and reliable signal transmission.
4N36TM Compare Parts
  • 4N36TM vs 4N33300W
  • 4N36TM vs 4N36VM
  • 4N36TM vs 4N36TVM
  • 4N36TM vs 4N36SVM
  • 4N36TM vs 4N36SR2VM
  • 4N36TM vs 4N32SVM
  • 4N36TM vs 4N33-X000
  • 4N36TM vs 4N33-X00
  • 4N36TM vs 4N32SD
  • 4N36TM vs 4N32S
  • 4N36TM vs 4N32300W
  • 4N36TM vs 4N36S
  • 4N36TM vs 4N32W
  • 4N36TM vs 4N30300W
  • 4N36TM vs 4N30(SHORT,F)
  • 4N36TM vs 4N31S
  • 4N36TM vs 4N32-X001
  • 4N36TM vs 4N32-X000
  • 4N36TM vs 4N32(SHORT,F)
  • 4N36TM vs 4N31W
  • 4N36TM vs 4N313SD
  • 4N36TM vs 4N30W
  • 4N36TM vs 4N36SD
  • 4N36TM vs 4N37300
  • 4N36TM vs 4N37M_F132
  • 4N36TM vs 4N37FVM
  • 4N36TM vs 4N37FR2VM
  • 4N36TM vs 4N37FR2M
  • 4N36TM vs 4N37FM
  • 4N36TM vs 4N373SD
  • 4N36TM vs 4N37300W
  • 4N36TM vs 4N37SD
  • 4N36TM vs 4N37(SHORT-TP5,F)
  • 4N36TM vs 4N37(SHORT,F)
  • 4N36TM vs 4N37
  • 4N36TM vs 4N36W
  • 4N36TM vs 4N373S
  • 4N36TM vs 4N38(SHORT,F)
  • 4N36TM vs 4N37S
  • 4N36TM vs 4N37W
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed