☰
4N36SD
4N36SD
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   4N36SD Datasheet
History Price: Obsolete
In Stock: 9360
4N36SD Specification
Specification
Part No
4N36SD
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
2µs, 2µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.18V
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
4N36SD PDF Datasheet
4N36SD Related Parts
4N38-X007T
4N38-X007T
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
4N38SM
4N38SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38SR2M
4N38SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N38TVM
4N38TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38VM
4N38VM
Fairchild Semiconductor
HIGH VOLTAGE PHOTOTRANSISTOR OUT
4N37SM
4N37SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2M
4N37SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N37SR2VM
4N37SR2VM
Fairchild Semiconductor
PHOTOTRANSISTOR OUTPUT OPTOCOUPL
4N37TVM
4N37TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N38
4N38
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N36SD Compare Parts
  • 4N36SD vs 4N33300W
  • 4N36SD vs 4N36VM
  • 4N36SD vs 4N36TVM
  • 4N36SD vs 4N36TM
  • 4N36SD vs 4N36SVM
  • 4N36SD vs 4N36SR2VM
  • 4N36SD vs 4N32SVM
  • 4N36SD vs 4N33-X000
  • 4N36SD vs 4N33-X00
  • 4N36SD vs 4N32SD
  • 4N36SD vs 4N32S
  • 4N36SD vs 4N32300W
  • 4N36SD vs 4N36S
  • 4N36SD vs 4N32W
  • 4N36SD vs 4N30300W
  • 4N36SD vs 4N30(SHORT,F)
  • 4N36SD vs 4N31S
  • 4N36SD vs 4N32-X001
  • 4N36SD vs 4N32-X000
  • 4N36SD vs 4N32(SHORT,F)
  • 4N36SD vs 4N31W
  • 4N36SD vs 4N313SD
  • 4N36SD vs 4N30W
  • 4N36SD vs 4N37300
  • 4N36SD vs 4N37M_F132
  • 4N36SD vs 4N37FVM
  • 4N36SD vs 4N37FR2VM
  • 4N36SD vs 4N37FR2M
  • 4N36SD vs 4N37FM
  • 4N36SD vs 4N373SD
  • 4N36SD vs 4N37300W
  • 4N36SD vs 4N37SD
  • 4N36SD vs 4N37(SHORT-TP5,F)
  • 4N36SD vs 4N37(SHORT,F)
  • 4N36SD vs 4N37
  • 4N36SD vs 4N36W
  • 4N36SD vs 4N373S
  • 4N36SD vs 4N38(SHORT,F)
  • 4N36SD vs 4N37S
  • 4N36SD vs 4N37W
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping