IL 422-3V
IL 422-3V
Obsolete
Description:  DGT ISO 2.5KV RS422/RS485 16SOIC
Manufacturer:  NVE Corp
Datasheet:   IL 422-3V Datasheet
History Price: Obsolete
In Stock: 9200
IL 422-3V Specification
Specification
Part No
IL 422-3V
Category
Digital Isolators
Manufacturer
NVE Corp
Series
IsoLoop
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
GMR (Giant Magnetoresistive)
Type
RS422, RS485
Isolated Power
No
Number of Channels
3
Inputs - Side 1/Side 2
2/1
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
20kV/µs
Data Rate
25Mbps
Propagation Delay tpLH / tpHL (Max)
32ns, 32ns
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
8ns, 8ns
Voltage - Supply
3V ~ 5.5V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
IL 422-3V PDF Datasheet
IL 422-3V Related Parts
IL 260-3
IL 260-3
NVE Corp
DGTL ISO 2500VRMS 5CH GP 16SOIC
IL 260-1E
IL 260-1E
NVE Corp
DGTL ISO 2500VRMS 5CH GP 16QSOP
IL 260
IL 260
NVE Corp
DGTL ISO 2500VRMS 5CH GP 16SOIC
IL 017E
IL 017E
NVE Corp
DGTL ISO 2500VRMS 4CH GP 16SOIC
IL 016E
IL 016E
NVE Corp
DGTL ISO 2500VRMS 4CH GP 16SOIC
IL 012-3E
IL 012-3E
NVE Corp
DGTL ISO 2500VRMS 2CH GP 8SOIC
IL 712T-1E
IL 712T-1E
NVE Corp
DGTL ISO 1000VRMS 2CH GP 8MSOP
IL 712S-3E
IL 712S-3E
NVE Corp
DGTL ISO 2500VRMS 2CH GP 8SOIC
IL 712S-1E
IL 712S-1E
NVE Corp
DGTL ISO 1000VRMS 2CH GP 8MSOP
IL 717TE
IL 717TE
NVE Corp
DGTL ISO 2500VRMS 4CH GP 16SOIC
IL 717T-3E
IL 717T-3E
NVE Corp
DGTL ISO 2500VRMS 4CH GP 16SOIC
IL 712T-3
IL 712T-3
NVE Corp
DGTL ISO 2500VRMS 2CH GP 8SOIC
IL 422-3V Description
NVE Corporation%27s IL 422-3V is a high-performance isolator designed for various applications requiring electrical isolation. This device is particularly useful in environments where signal integrity and safety are paramount. Below is a detailed overview of the IL 422-3V, including its specifications and parameters.

## Overview

The IL 422-3V is a digital isolator that utilizes NVE%27s proprietary spintronic technology, which provides superior performance compared to traditional isolators. This technology allows for high-speed data transmission while maintaining excellent noise immunity and low power consumption. The IL 422-3V is designed to meet the needs of industrial, medical, and telecommunications applications.

## Key Features

1. High-Speed Data Transmission: The IL 422-3V supports data rates up to 1 Mbps, making it suitable for fast communication systems.

2. Wide Supply Voltage Range: The device operates with a supply voltage range of 3.0V to 5.5V, providing flexibility for various applications.

3. Low Power Consumption: The IL 422-3V is designed for low power operation, consuming only a few milliwatts, which is critical for battery-powered devices.

4. High Isolation Voltage: The device offers a high isolation voltage rating, typically around 5 kV, ensuring safety in high-voltage environments.

5. Temperature Range: The IL 422-3V operates effectively over a wide temperature range, typically from -40°C to +85°C, making it suitable for harsh environments.

6. Compact Package: The isolator is available in a compact package, which is advantageous for space-constrained applications.

## Specifications

- Data Rate: Up to 1 Mbps
- Supply Voltage: 3.0V to 5.5V
- Power Consumption: Typically less than 5 mW
- Isolation Voltage: 5 kV (for 1 minute)
- Input Voltage Range: -0.5V to 6V
- Output Voltage Range: 0V to Vcc
- Propagation Delay: Typically 20 ns
- Common Mode Transient Immunity: 100 kV/µs
- Operating Temperature Range: -40°C to +85°C
- Package Type: SOIC-8 or similar

## Applications

The IL 422-3V is suitable for a variety of applications, including:

- Industrial Automation: Used in control systems where isolation is necessary to protect sensitive components from high voltages.
- Medical Devices: Ensures patient safety by isolating high-voltage components from low-voltage control circuits.
- Telecommunications: Provides isolation in communication lines to prevent ground loops and signal degradation.
- Data Acquisition Systems: Used in systems that require isolation between sensors and data processing units.

## Conclusion

NVE Corporation%27s IL 422-3V is a versatile and reliable digital isolator that meets the demands of modern electronic applications. With its high-speed performance, low power consumption, and robust isolation capabilities, it is an excellent choice for engineers looking to enhance the safety and reliability of their designs. Whether in industrial, medical, or telecommunications applications, the IL 422-3V stands out as a top-tier solution for electrical isolation needs.
IL 422-3V Compare Parts
  • IL 422-3V vs IL 711S-1E
  • IL 422-3V vs IL 711T-1E
  • IL 422-3V vs IL 712-1E
  • IL 422-3V vs IL 610-1E
  • IL 422-3V vs IL 711-1E
  • IL 422-3V vs IL 710T-1E
  • IL 422-3V vs IL 710-3B
  • IL 422-3V vs IL 612A-2
  • IL 422-3V vs IL 510-1E
  • IL 422-3V vs IL 511-1E
  • IL 422-3V vs IL 610-1
  • IL 422-3V vs IL 610-2
  • IL 422-3V vs IL 610-3
  • IL 422-3V vs IL 611A-2
  • IL 422-3V vs IL 611A-3
  • IL 422-3V vs IL 612-3
  • IL 422-3V vs IL 612A-3
  • IL 422-3V vs IL 613
  • IL 422-3V vs IL 613-3
  • IL 422-3V vs IL 614
  • IL 422-3V vs IL 614-3
  • IL 422-3V vs IL 612-2
  • IL 422-3V vs IL 611A-1
  • IL 422-3V vs IL 260-3B
  • IL 422-3V vs IL 260B
  • IL 422-3V vs IL 610A-1
  • IL 422-3V vs IL 610A-2
  • IL 422-3V vs IL 610A-3
  • IL 422-3V vs IL 611-1
  • IL 422-3V vs IL 485E-3V
  • IL 422-3V vs IL 611-3
  • IL 422-3V vs IL 485-3V
  • IL 422-3V vs IL 7710-2
  • IL 422-3V vs IL 261-3B
  • IL 422-3V vs IL 261B
  • IL 422-3V vs IL 41050T-3E
  • IL 422-3V vs IL 41050TE
  • IL 422-3V vs IL 611-2
  • IL 422-3V vs IL 711-2B
  • IL 422-3V vs IL 710-2B
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!