☰
NTE3046
NTE3046
Active
Description:  OPTOISOLATOR/SCR
Manufacturer:  NTE Electronics
Datasheet:   NTE3046 Datasheet
History Price: $4.36
In Stock: 32025
NTE3046 Specification
Specification
Part No
NTE3046
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
SCR
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
-
Voltage - Off State
-
Static dV/dt (Min)
-
Current - LED Trigger (Ift) (Max)
14mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
500礎
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
Approval Agency
-
NTE3046 PDF Datasheet
NTE3046 Compare Parts
  • NTE3046 vs NTE3048
  • NTE3046 vs NTE3049
  • NTE3046 vs NTE3091
  • NTE3046 vs NTE3097
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.