☰
NM485DC
NM485DC
Obsolete
Description:  DGTL ISO 1000VRMS 4CH GP 24DIL
Manufacturer:  Murata Manufacturing
Datasheet:   NM485DC Datasheet
History Price: Obsolete
In Stock: 24710
NM485DC Specification
Specification
Part No
NM485DC
Category
Digital Isolators
Manufacturer
Murata Manufacturing
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
4
Inputs - Side 1/Side 2
2/2
Channel Type
Unidirectional
Voltage - Isolation
1000Vrms
Common Mode Transient Immunity (Min)
-
Data Rate
1.25Mbps
Propagation Delay tpLH / tpHL (Max)
-
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 60 ℃
Mounting Type
Through Hole
Package / Case
24-DIP (0.667", 16.95mm)
Supplier Device Package
24-DIL
NM485DC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top