QP12W05KS-37
QP12W05KS-37
Obsolete
Description:  ISOLATED MODULE DC DC CONVERTER
Manufacturer:  MORNSUN
History Price: Obsolete
In Stock: 7205
QP12W05KS-37 Specification
Specification
Part No
QP12W05KS-37
Category
Isolators Gate Drivers
Manufacturer
MORNSUN
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Propagation Delay tpLH / tpHL (Max)
-
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
300ns, 300ns
Current - Output High, Low
5A, 5A
Current - Peak Output
5A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
-
Supplier Device Package
-
Approval Agency
-
Customer Reviews
4.95 out of 5.00 stars from 113 customer reviews from all over the world
Tânia Maria Santos
Brazil
5 stars
2026-03-17 22:56
As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
Gabriel Dupont
France
5 stars
2026-03-17 05:43
Very neat parcel-conform to the description-very good.
Ramón Soto
Spain
5 stars
2026-03-17 05:39
Falta try But seems they are well.
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller