QC841-L
QC841-L
Obsolete
Description:  ISOLATED MODULE DC DC CONVERTER
Manufacturer:  MORNSUN
Datasheet:   QC841-L Datasheet
History Price: Obsolete
In Stock: 36775
QC841-L Specification
Specification
Part No
QC841-L
Category
Isolators Gate Drivers
Manufacturer
MORNSUN
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Propagation Delay tpLH / tpHL (Max)
-
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
-
Current - Output High, Low
5A, 5A
Current - Peak Output
5A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
18V ~ 22V
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
-
Supplier Device Package
-
Approval Agency
-
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Sarah Moore
United States
5 stars
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller
Zuleica
Brazil
5 stars
2026-03-18 02:07
Very good seller arrived on marked
Tânia Maria Santos
Brazil
5 stars
2026-03-17 22:56
As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
Gabriel Dupont
France
5 stars
2026-03-17 05:43
Very neat parcel-conform to the description-very good.
Ramón Soto
Spain
5 stars
2026-03-17 05:39
Falta try But seems they are well.
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.