Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Triac, SCR Output Optoisolators
/ Fairchild Semiconductor MOC3081VM
MOC3081VM
Active
Optoisolators - Triac, SCR Output Optoisolators
Description:
TRIAC OUTPUT OPTOCOUPLER WITH ZE
Manufacturer:
Fairchild Semiconductor
Datasheet:
MOC3081VM Datasheet
History Price: Active
In Stock: 2600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MOC3081VM Specification
Specification
Part No
MOC3081VM
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
4170Vrms
Voltage - Off State
800 V
Static dV/dt (Min)
600V/µs
Current - LED Trigger (Ift) (Max)
15mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
500礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
Approval Agency
IEC/EN/DIN, UL
MOC3081VM PDF Datasheet
MOC3081VM Datasheet
Click and Download: MOC3081VM Datasheet
MOC3081VM Related Parts
MOC3082FR2VM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3063TM_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3081FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3061TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3062FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3052SR2M_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6SMD
MOC3082FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082FVM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081VM Compare Parts
MOC3081VM vs MOC3012X
MOC3081VM vs MOC3010SR2M
MOC3081VM vs MOC3010VM
MOC3081VM vs MOC3010X
MOC3081VM vs MOC3010XSM
MOC3081VM vs MOC3010SM
MOC3081VM vs MOC3010M
MOC3081VM vs MOC3011M
MOC3081VM vs MOC3011SM
MOC3081VM vs MOC3011SR2M
MOC3081VM vs MOC3011SR2VM
MOC3081VM vs MOC3011XSM
MOC3081VM vs MOC3010M
MOC3081VM vs MOC3020VM
MOC3081VM vs MOC3011X
MOC3081VM vs MOC3020SM
MOC3081VM vs MOC3020SR2M
MOC3081VM vs MOC3020TVM
MOC3081VM vs MOC3020VM
MOC3081VM vs MOC3020X
MOC3081VM vs MOC3020XSM
MOC3081VM vs MOC3021M
MOC3081VM vs MOC3020TVM
MOC3081VM vs MOC3012SR2M
MOC3081VM vs MOC3012M
MOC3081VM vs MOC3012SM
MOC3081VM vs MOC3012TVM
MOC3081VM vs MOC3012VM
MOC3081VM vs MOC3020M
MOC3081VM vs MOC3081TVM
MOC3081VM vs MOC3083M
MOC3081VM vs MOC3082VM
MOC3081VM vs MOC3083M
MOC3081VM vs MOC3083SM
MOC3081VM vs MOC3083SR2M
MOC3081VM vs MOC3083SR2VM
MOC3081VM vs MOC3082SM
MOC3081VM vs MOC3082VM
MOC3081VM vs MOC3082M
MOC3081VM vs MOC3082SR2M
Customer Reviews
4.95 out of 5.00 stars from 82 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement